location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton 3700G-SFF P4 2660 256MB 80GB AZB Intel® Pentium® 4 0.25 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton 3700G-SFF P4 2660 256MB 80GB AZB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.37GE6.B04
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Veriton 3700G-SFF P4 2660 256MB 80GB AZB Intel® Pentium® 4 0.25 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 200 W
  • - Intel® Pentium® 4 2.66 GHz
  • - 0.25 GB
  • - 80 GB
More>>>
Short summary description Acer Veriton 3700G-SFF P4 2660 256MB 80GB AZB Intel® Pentium® 4 0.25 GB PC:
This short summary of the Acer Veriton 3700G-SFF P4 2660 256MB 80GB AZB Intel® Pentium® 4 0.25 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton 3700G-SFF P4 2660 256MB 80GB AZB, 2.66 GHz, Intel® Pentium® 4, 0.25 GB, 80 GB

Long summary description Acer Veriton 3700G-SFF P4 2660 256MB 80GB AZB Intel® Pentium® 4 0.25 GB PC:
This is an auto-generated long summary of Acer Veriton 3700G-SFF P4 2660 256MB 80GB AZB Intel® Pentium® 4 0.25 GB PC based on the first three specs of the first five spec groups.

Acer Veriton 3700G-SFF P4 2660 256MB 80GB AZB. Processor frequency: 2.66 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB. Total storage capacity: 80 GB. Power supply: 200 W. Chassis type: SFF. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
2.66 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0.25 GB
Cache internal
1 MB
Storage
Total storage capacity *
80 GB
HDD speed
7200 RPM
Optical drive
DVD read speed
Yes
Ports & interfaces
I/O ports
8x USB 2.0 (4 on front / 2 on the back / 2 internal) 1x serial port, 1x parallel port, 1x line in/out and mic in front audio ALC880 codec 1x Mic-in, 1x Line-out/headphone on front
Design
Chassis type *
SFF
Performance
Motherboard chipset
Intel® 915G Express
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Bundled software
Acer LANScope, Acer Desktop Manager, Norton Anti-Virus 2004 (60days), Adobe Acrobat reader 6.0, Personal Setting Migration, NTI CD-Maker
Power
Power supply *
200 W
Certificates
Certification
CE, Nemko, GS (TUV), ENERGY STAR
Weight & dimensions
Width *
13.6" (345 mm)
Depth *
16.3" (415 mm)
Height *
3.98" (101 mm)
Other features
Power supply type
Autoswitching
Storage drive type
sATA
Display
No
CD read speed
Yes
CD write speed
Yes
CD rewrite speed
Yes
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Intel segment tagging
Enterprise, Small Business