location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 572-74508G1TMnii Intel® Core™ i7 i7-4500U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
572-74508G1TMnii
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MEZEK.007
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 572-74508G1TMnii Intel® Core™ i7 i7-4500U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Gray
  • - Intel® Core™ i7 i7-4500U 1.8 GHz
  • - 15.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM
  • - 1 TB HDD DVD Super Multi
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 4 h 40 W
  • - Windows 8.1 64-bit
Long product name Acer Aspire 572-74508G1TMnii Intel® Core™ i7 i7-4500U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Gray :
The short editorial description of Acer Aspire 572-74508G1TMnii Intel® Core™ i7 i7-4500U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Gray

Intel Core i7-4500U (1.80GHz, 4MB), 39.6cm (15.6") LED 16:9 HD Active Matrix TFT Colour LCD, 8GB DDR3L SDRAM, 1TB HDD SATA, Intel HD Graphics 4400, DVD SuperMulti, Gigabit Ethernet, WLAN 802.11b/g/n, Webcam, Windows 8.1 64-bit
More>>>
Acer Aspire 572-74508G1TMnii Intel® Core™ i7 i7-4500U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Gray:
The official marketing text of Acer Aspire 572-74508G1TMnii Intel® Core™ i7 i7-4500U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Gray as supplied by the manufacturer

Superior productivity
Experience new speed while web browsing, communicating and playing videos on the Aspire E1 with Intel or AMD processing and ample memory. Enjoy control of Windows 8 with an HD touchscreen1 and view everything comfortably on the crisp, matte LED display. A large hard drive provides more space for your media.

Beautifully slim
The Aspire E1 houses a built-in DVD player yet is a remarkable 25.3 mm thin. These notebooks provide a robust and affordable mobile platform for your work, slim enough to slip into your backpack or briefcase with ease

Sensational fun
Your movies and videos will look stunning in 1920 x 1080 resolution on the Full HD1 display, giving you a truly cinematic experience. Go even larger using HDMI to connect to your high-definition TV. Discrete graphics options from AMD and NVIDIA amplify visuals for all your media.

Everlasting memories
The Aspire E1 packs an M-DISC Ready Drive that can preserve your precious data for centuries. Students, parents or anyone with irreplaceable files will appreciate peace of mind knowing that personal information and priceless memories are safe.

Short summary description Acer Aspire 572-74508G1TMnii Intel® Core™ i7 i7-4500U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Gray:
This short summary of the Acer Aspire 572-74508G1TMnii Intel® Core™ i7 i7-4500U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 572-74508G1TMnii, Intel® Core™ i7, 1.8 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire 572-74508G1TMnii Intel® Core™ i7 i7-4500U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Gray:
This is an auto-generated long summary of Acer Aspire 572-74508G1TMnii Intel® Core™ i7 i7-4500U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Gray based on the first three specs of the first five spec groups.

Acer Aspire 572-74508G1TMnii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Gray

Design
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4500U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
1.8 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4500 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR16Z
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75460
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
2500 mAh
Battery life (max)
4 h
Power
AC adapter power
40 W
Security
Cable lock slot
No
Fingerprint reader
No
Weight & dimensions
Width
15" (381.6 mm)
Depth
10.1" (256 mm)
Height
0.996" (25.3 mm)
Weight *
5.18 lbs (2.35 kg)
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 03:03:23
Uk has collected 24 expert reviews for Acer Aspire 572-74508G1TMnii Laptop 39.6 cm (15.6") HD Intel® Core™ i7 i7-4500U 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Grey and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2014-08-09 03:03:20
The Acer Aspire E1-572-6870 ($579.99 list) is a fairly nondescript, glossy-black laptop, with a 15.6-inch screen and full-size keyboard. It’s the moderately priced replacement for that ancient wheezing laptop with the battery that can only last fifteen mi...
Bottom line The Acer Aspire E1-572-6870 is a laptop for the budget-minded power user...
60%
au.pcmag.com
Updated:
2018-05-09 01:32:41
The Acer Aspire E1-572-6870 ($579.99 list) is a fairly nondescript, glossy-black laptop, with a 15.6-inch screen and full-size keyboard. It's the moderately priced replacement for that ancient wheezing laptop with the battery that can only last fifteen mi...
Good Fourth-generation Intel Core i5 processor, Full numeric keypad, Six hours of battery life, Removable battery, HDMI and VGA...
Bad Lots of pre-loaded programs, Only 1,366 by 768 resolution (Display is limited to 1,366 by 768 resolution), Could use more USB 3,0 ports, Some screen-door effect on display, No touch screen...
Bottom line The Acer Aspire E1-572-6870 is a high-performing budget laptop that outlasts and outperforms rivals. It's a great choice for those value-minded users who don't mind paying a little bit more to get a little more performance...
70%
pcmag.com
Updated:
2014-08-09 03:03:20
The Acer Aspire E1-572-6870 ($579.99 list) is a fairly nondescript, glossy-black laptop, with a 15.6-inch screen and full-size keyboard. It's the moderately priced replacement for that ancient wheezing laptop with the battery that can only last fifteen mi...
Good Fourth-generation Intel Core i5 processor. Full numeric keypad. Six hours of battery life. Removable battery. HDMI and VGA.
Bad Lots of pre-loaded programs. Only 1,366 by 768 resolution (Display is limited to 1,366 by 768 resolution). Could use more USB 3.0 ports. Some screen-door effect on display. No touch screen...
Bottom line The Acer Aspire E1-572-6870 is a high-performing budget laptop that outlasts and outperforms rivals. It's a great choice for those value-minded users who don't mind paying a little bit more to get a little more performance...
70%
techreviewsource.com
Updated:
2014-08-09 03:03:20
The Acer Aspire E1-571-6870 is a budget laptop that offers the latest Intel Haswell CPU, a comfortable keyboard and removable battery. It does lack an optical drive, the display could be a little better and the battery life is short.With the current trend...
Good Affordable price, Comfortable keyboard, Good overall performance, Removable battery...
Bad No keyboard backlighting, No optical drive, Below average battery life...
60%
notebookcheck.net
Updated:
2014-08-09 03:03:23
The notebooks in Acer's Aspire E1-series have a reputation as inexpensive business notebooks . The direct predecessor of our review model is the Acer Aspire E1-571G , which came equipped with an Intel Ivy Bridge processor. The Aspire E1-572G , on the othe...
Good Matte Full-HD display, Chassis is slim and not very heavy, Good office performance...
Bad Display not very bright, No DVD drive...
Bottom line An inexpensive, mobile, and quite decent business notebook.The Acer Aspire E1-572 is a slim and light business notebook with adequate "office" performance. The system is speedy enough to handle everyday tasks and also handles the playback of Full-HD mater...
82%
pcworld.com_techhive.com
Updated:
2014-08-09 03:03:23
For general use, Acer's Aspire E1 is the clear winner in this roundup. Acer crams a lot of value into this laptop's $580 price tag, including a Haswell-class CPU (Intel's 1.6GHz Core i5-4200U) and a 15.6-inch LED-backlit display with native resolution of...
Good Haswell-class CPU, Bright 15.6-inch display, Relatively lightweight, Dual-band 802.11n Wi-Fi adapter...
Bad No touchscreen, Lots of flex in the chassis and lid, Just one USB 3.0 port...
Bottom line You're not going to get everything in a 15.6-inch notebook priced less than $600. Acer made nearly all the right compromises to get to that price point...
80%
Laptopmag.com
Updated:
2014-08-09 03:03:23
If you think budget laptops are all about cutting corners, think again. Acer's latest 15-inch notebook, the $499 Aspire E1-572-6870, features the latest fourth-generation Intel Core i5 processor, 4GB of RAM and a 500GB hard drive. You get all of this in a...
Good Affordable, Light for 15-inch laptop, Good overall performance, Snappy keyboard, Long battery life for the price...
Bad Mouse bar stiff in the middle, Poor speaker placement, Dim display...
Bottom line For $499, the Acer Aspire E1-572-6870 is an affordable and lightweight 15-inch notebook with Intel's latest fourth-generation processor...
70%
topnewreview.com
Updated:
2018-04-08 01:56:28
It's a 15.6″ LED backlit screen with a maximum resolution of 1366 x 768. Here you'll find a decent enough range of connections and ports, with a pair of USB 2.0 and a single USB 3.0, wireless b/g/n and Bluetooth 4.0. There's a 10/100 Ethernet port, HDMI a...
0%
Country Distributor
United Kingdom 1 distributor(s)