location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 392-54208G12tw Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
392-54208G12tw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MBKEK.009
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 392-54208G12tw Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell White
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - Touchscreen 13.3" Quad HD 2560 x 1440 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM
  • - 128 GB SSD
  • - Intel® HD Graphics 4400
  • - Lithium Polymer (LiPo) 7 h 45 W
  • - Windows 8.1 64-bit
Long product name Acer Aspire 392-54208G12tw Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White :
The short editorial description of Acer Aspire 392-54208G12tw Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White

Intel Core i5-4200U (1.6/2.6GHz), 8GB DDR3L, 128GB SSD, 13.3" multi-touch WQHD, 2560 x 1440, Intel HD Graphics 4400, 802.11a/b/g/n, Windows 8.1 (64-bit)
More>>>
Acer Aspire 392-54208G12tw Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White:
The official marketing text of Acer Aspire 392-54208G12tw Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White as supplied by the manufacturer

Touch
The Aspire S7 Series' crisp, Full HD display generates deep detail, and 10-point touch puts control at your fingertips. Able to open 180 degrees,1 this Ultrabook™ can be laid flat and used from both sides for terrific teamwork. Choose the versatile 13.3" model or the ultra-mobile 11.6" rendition.

Glow
In the park, on the bus, out camping or wherever it's dark, you can rest assured there will be light: The Aspire S7 Series' electroluminescent backlit keyboard illuminates automatically, optimising its glow to suit the ambient light and keep your eyes comfortable.

Cool
The Aspire S7 Series is always cool under fire with one fan pulling in cool air and another releasing warm air. Comfortable in your lap and under your palms, smart technology makes this Ultrabook™ experience a real joy all the time.

Short summary description Acer Aspire 392-54208G12tw Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White:
This short summary of the Acer Aspire 392-54208G12tw Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 392-54208G12tw, Intel® Core™ i5, 1.6 GHz, 13.3", 2560 x 1440 pixels, 8 GB, 128 GB

Long summary description Acer Aspire 392-54208G12tw Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White:
This is an auto-generated long summary of Acer Aspire 392-54208G12tw Intel® Core™ i5 i5-4200U Laptop 13.3" Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White based on the first three specs of the first five spec groups.

Acer Aspire 392-54208G12tw. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: White

Design
Product type *
Laptop
Product color *
White
Form factor *
Clamshell
Display
Display diagonal *
13.3"
Display resolution *
2560 x 1440 pixels
Touchscreen *
Yes
HD type
Quad HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
No
Bluetooth
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
No
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75459
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity
6280 mAh
Battery life (max)
7 h
Power
AC adapter power
45 W
Security
Cable lock slot
No
Weight & dimensions
Width
12.7" (323 mm)
Depth
8.78" (223 mm)
Height
0.508" (12.9 mm)
Weight *
2.87 lbs (1.3 kg)
Packaging content
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 01:10:03
Uk has collected 86 expert reviews for Acer Aspire 392-54208G12tw Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
lazygamer.net
Updated:
2016-10-21 01:10:02
The good people of Acer were kind enough to give Darryn and me the Acer Aspire S7 Ultrabooks to use during our recent trip to E3. Everyone who encountered them got that shiny, jealous look in their eyes – these Ultrabooks are fantastic gadgets, but this l...
Bottom line None of us at Lazygamer wanted to see those Aspire S7s go. The Ultrabook is a stunning display of tech, seamlessly bridging the divide between nifty gadget and workhorse PC. Of course, the only real downside is the price, coming in at about R25k. If you c...
0%
tweaktown.com
Updated:
2016-10-21 01:10:02
I was really hoping we'd get another laptop in before writing this review, but it just didn't work out. We've got a bunch of new systems and monitors coming in, but no laptops. We expect to start seeing more laptops this summer in preparation for students...
Bottom line This is going to be a fairly short final thoughts as most of my thoughts regarding this system were covered in the previous review. The two factors we're going to consider today are performance and display resolution and how they fit into your needs...
95%
expertreviews.co.uk
Updated:
2016-10-21 01:10:03
The Aspire S7-392 Pro is the business edition of Acer’s flagship Ultrabook, the S7. It comes with business-oriented features such as Windows 8 Pro, TPM and vPro security support, but doesn’t sacrifice looks to do so.Apart from these extra features, the S7...
Bottom line A beautiful Ultrabook with great hardware, but its keyboard and screen are very poor...
60%
techradar.com/au/
Updated:
2016-10-21 01:10:03
The Aspire S7 didn't need much of an upgrade. Acer came close to a Windows 8 dream machine last year, with design both gorgeous and slim. Now the attractive S7 has been given this season's most fashionable upgrade, a 2560 x 1440 IPS touchscreen.While the...
Good Stunning build quality, Super sharp screen, Quite quiet and cool...
Bad No 802.11ac WiFi, OK battery life, Touchpad isn't centered...
Bottom line Premium inside and out, the Acer Aspire S7 is undoubtedly a luxurious laptop. From its sleek build to its super sharp touchscreen and glowing keyboard, this laptop looks and feels futuristic. Something designed to future proof you technologically should d...
80%
tweaktown.com
Updated:
2016-10-21 01:10:03
It's always a pleasure when we get to check out an upgraded model of a product that we reviewed and provided feedback on in the form of a review. It's an even greater pleasure when you find out that the company heard what you had said, and implemented im...
Bottom line I'm just going to come out and say it right now: If there has ever been a notebook worthy of the term "Ultrabook," then the Acer Aspire S7-392 is that notebook. From great performance and battery life, to excellent portability and design: the Acer Aspire...
94%
digitalversus.com
Updated:
2016-10-21 01:10:03
Acer announced the latest updates for its S3 and S7 ultrabooks at Computex this week. In Europe, both 13.3" ultrabooks should become available in July, with the Aspire S3-392 starting...
Good Display, Body and design, Processing power...
Bad Less battery life than the competition, Poor keyboard layout, Bad for gaming...
Bottom line The Acer Aspire S7-392 may have its drawbacks (low battery life and gaming capabilities), but it's still a quality machine with an excellent screen—a rare feat for an ultrabook. It's definitely buy-worthy, depending how important gaming and battery life a...
80%
micromart.co.uk
Updated:
2016-10-21 01:10:03
Amongst the new generation of laptops known as 'Ultrabooks', the Acer Aspire 7 is by far one of the best looking and most impressive. Inside you'll find an Intel Core i7 2GHz, 4GB DDR3 RAM, a 256GB SSD and a very nice 13.3" screen with a resolution of 192...
80%
tech.uk.msn.com
Updated:
2016-10-21 01:10:03
The Acer Aspire S7 comes with a pretty bold claim from its makers.It doesn't claim its latest slimline notebook as “one of the best Ultrabooks ever made”, or not even “of the best laptops ever made”. Nope – it's bigger than that…“The Acer Aspire S7 be...
0%
digitalone.com.sg
Updated:
2016-10-21 01:10:03
The Acer Aspire S7 is probably one of the few ultrabooks that does not look anything like a Windows variation of the Apple MacBook Air.It has a Gorilla Glass lid and the slim metallic chassis does not attempt to mimic the Air's tapered design. Despite...
80%
itreviews.com
Updated:
2016-10-21 01:10:03
The Acer Aspire S7-392-6411 ($1,449.99) is half an inch thick and worth every penny you pay for it. It is a premium high-end ultrabook that adds performance and battery life to one of the thinnest laptops we’ve ever reviewed at PCMag.com. It’s got a brigh...
Bottom line The Acer Aspire S7-392-6411 is the current pinnacle in thin, light, powerful, and all day ultrabook laptop computing...
80%
goodgearguide.com.au
Updated:
2016-10-21 01:10:03
Acer's Aspire S7 (the 391 model) was introduced last year to quite a few ‘oohs' and ‘ahs', mainly because it was a thin and light little thing with an attractive design. This year's Aspire S7-392 looks just like the old one, but it has a few significant d...
Good Looks good and feels good overall, Long battery life, Very good screen...
Bad Keyboard could be better, Touchpad clicked whenever we picked up the unit, Power button location, No accelerometer...
Bottom line Acer's premium Ultrabook gets a fourth-generation Core i7 CPU, which gives it much better overall battery life without really sacrificing performance. It's a very good unit, but it has some issues that could be annoying to some users, including touchpad t...
75%
pcworld.co.nz
Updated:
2016-10-21 01:10:03
Acer's Aspire S7 (the 391 model) was introduced last year to quite a few ‘oohs' and ‘ahs' mainly because it was a thin and light little thing with an attractive design. This year's Aspire S7-392 looks just like the old one, but it has a few significant d...
Good Looks good and feels good overall, Long battery life, Very good screen...
Bad Keyboard could be better, Touchpad clicked whenever we picked up the unit, Power button location, No accelerometer...
Bottom line For $2399, the Core i7 version of the Aspire S7-392 is definitely a premium product, and it's worth it if you want something light and sturdy, a good looking screen, solid overall performance, and useful built-in ports. However, it's not perfect. The clic...
75%
thunderbaylive.com
Updated:
2016-10-21 01:10:03
Lisa Gade compares the Sony VAIO Pro 13 and the Acer Aspire S7-392 13.3″ Ultrabooks with Haswell CPU...
0%
XSreviews.co.uk
Updated:
2016-10-21 01:10:03
Of all of the bits of review kit that I've had the pleasure of using, the Acer Aspire S7 is the one that has gathered me the most questions and comments. “That's a thin laptop,” says the man on the train. “It's the same thickness as my phone” says my girl...
Bottom line While I was impressed with Acer's Iconia W800 tablet, the Aspire S7 blew me away. I don't normally mind returning review units, but I've grown very attached to the S7 over the few weeks that I've had it – it's served me well and exceeded my expectations f...
0%
yugatech.com
Updated:
2016-12-01 02:44:09
Acer has launched the refreshed version of their Aspire S7 line. Not much was changed in the design except for the hardware upgrades, especially the Haswell chip. Check out our full review of the Acer Aspire S7 after the break.Acer makes one of the most g...
Good Thin and light, Premium build, Top-notch performance, Full HD IPS display, Longer battery life...
Bad Glass lid is fingerprint and smudge-magnet, A bit on the pricey side...
Bottom line The first Aspire S7 was already a great ultrabook, except probably for the paltry battery life. The new Haswell-powered Aspire S7 has certainly solved that shortcoming. Same great design, lightweight form factor, impressive performance and a day-long batt...
0%
au.pcmag.com
Updated:
2020-10-24 04:15:46
The Acer Aspire S7-392-5410 ($1,399.99) is one of the few ultrabooks that matches or even exceed the thin and flashy design of the Apple MacBook Air laptops. It has all-day battery life, a new Intel Core i5 processor, a full HD screen, and yet it still we...
Good Thin and light, Strong build quality, with sturdy materials, Dual-friction hinge, Full-size HDMI port, 8GB of memory and 256GB SSD, 2,4 and 5GHz Wi-Fi support, Long battery life, Very good benchmark test performance...
Bad Sensitive touchpad, Odd keyboard layout, No included Ethernet or VGA dongle,Some bloatware...
Bottom line The über-light Acer Aspire S7-392-5410 ultrabook is attractive and powerful enough to be your all-day travel companion...
80%
pcmag.com
Updated:
2016-10-21 01:10:02
The Acer Aspire S7-392-5410 ($1,399.99) is one of the few ultrabooks that matches or even exceed the thin and flashy design of the Apple MacBook Air laptops. It has all-day battery life, a new Intel Core i5 processor, a full HD screen, and yet it still we...
Good Thin and light. Strong build quality, with sturdy materials. Dual-friction hinge. Full-size HDMI port. 8GB of memory and 256GB SSD. 2.4 and 5GHz Wi-Fi support. Long battery life. Very good benchmark test performance.
Bad Sensitive touchpad. Odd keyboard layout. No included Ethernet or VGA dongle.Some bloatware...
Bottom line The über-light Acer Aspire S7-392-5410 ultrabook is attractive and powerful enough to be your all-day travel companion...
80%
mashable.com
Updated:
2016-10-21 01:10:03
Want a good looking, lightweight laptop? Then get an Apple MacBook . That's been the standard for the last five years — a machine that combines high fashion, sleek design and excellent function.It's about time a Windows machine looked and felt as good. Th...
Good Excellent build quality, Vibrant touchscreen display, Thin and light, yet still very powerful...
Bad Useless Caps Lock key, Doesn't take full advantage of high-res display...
0%
Laptopmag.com
Updated:
2016-10-21 01:10:03
If you want a laptop that packs both beauty and brawn, Acer's new Aspire S7-392-6807 ($1,399) is a strong contender. A refresh of last year's model, the gorgeous Windows 8.1 Ultrabook offers zippy Haswell performance and a new high-definition WQHD display...
Good Gorgeous, high-res display, Attractive, premium build, Fast SSD, Bloatware-free...
Bad Shorter battery life than previous version, Underside runs hot, Tinny audio...
Bottom line Acer's Aspire S7 Ultrabook squeezes a WQHD display and snappy Haswell performance into the same seductive body as its predecessor, but battery life suffers...
70%
engadget.com
Updated:
2016-10-21 01:10:03
It wasn't easy writing a conclusion (much less a headline) for our original Acer Aspire S7-391 review. The company's third Ultrabook was near-perfect, with a stunning full HD display, exceptionally fast performance, an extra-light chassis and one of the m...
Good Nice build materials, Great viewing angles, Fast performance, longer battery life, Improved touchpad, Now runs quietly...
Bad Enormous power brick, No 2,560 x 1,440 option in the US, Power button is difficult to press, Expensive for what it is...
Bottom line The second time's a charm for Acer: the company's refreshed S7 Ultrabook addresses all the things we disliked about the original. Just be prepared to pay a premium over competing laptops with similar specs...
87%
computershopper.com
Updated:
2016-10-21 01:10:03
& Design It feels good to have a notebook review where the first thing that crosses your mind upon picking up the unit is "Ohh, yeahh" rather than "Yeah, but..." The second-generation Acer Aspire S7 radiates quality and elegance in a way we're most us...
Good Several noteworthy updates in this second incarnation, including better cooling, Excellent touch pad sensitivity and accuracy, Luscious Gorilla Glass design, Strong performance and battery life...
Bad A six-row keyboard would have been better, Screen not the brightest, Dongles for extra video or LAN connectivity not included, No Thunderbolt...
Bottom line With plenty of competition in the $1,500-or-so "Haswell" clamshell crowd, the 13.3-inch Acer Aspire S7-392 edges ahead of most options. Its faults are few, and its many clever enhancements make this ultra-thin ultrabook a winner...
80%
hothardware.com
Updated:
2016-10-21 01:10:03
Intel's 4th generation Core processors, based on the company's Haswell microarchitecture, have done good things for ultrabooks this year. Thanks to Haswell, Ultrabooks have moved much closer to Intel’s original vision of thin, light, low-power (but sti...
Good Strong performance in office applications and reasonable graphics capabilities, Dual-torque hinge means you can touch the screen without moving the display, Solid battery life, although there is room for improvement here, Sturdy, light chassis that should withstand day-to-day bumps and bangs...
Bad Keyboard layout puts important keys in unexpected places, Drive space is limited (though extremely fast)...
Bottom line At the outset of this evaluation, we said that the Acer Aspire S7 gives us a look at how far ultrabooks have come, but also lets us peek at where they’re headed. The Aspire S7 solves some of the major problems of early ultrabooks (like less than optima...
0%
notebookcheck.net
Updated:
2016-10-21 01:10:03
Noble, fast, thin and light - this is a short description of the Aspire S7-392. The ultrabook is made of magnesium and Gorilla Glass and Acer equips the S7 with a high-resolution display (2560x1440 pixels) . It is powered by fast components like a Core i7...
Good Very good application performance, Good battery runtimes, Bright and high-contrast WQHD display, Well built, Large opening angle of the display (180°), Fast RAID 0 SSD, Always quiet, DisplayPort, VGA, Fast-Ethernet and USB 2.0 via adaptor...
Bad Glossy display, Throttling under maximum load...
Bottom line Review unit courtesy of. Read all 8 comments / answerstatic version load dynamicLoading CommentsComment this article...
88%
mobilephonereviewss.com
Updated:
2016-10-21 01:10:03
The Acer Aspire S7 was one of the hottest high end Ultrabooks to hit the market in 2012. The 13.3" model featured a white Gorilla Glass 2 lid, an extremely thin design and stunning good looks. Its Achilles heel was battery life, which was woefully short...
Bottom line If your budget is generous and you have a taste for the best, the Acer Aspire S7 is a top contender. The glass lid, 0.51" slim design and 2.87 lb. weight make for a stylish and attractive Ultrabook that competes nicely with the also very light and chic...
0%
mobiletechreview.com
Updated:
2016-10-21 01:10:03
twitter: @lisagade) The Acer Aspire S7 was one of the hottest high end Ultrabooks to hit the market in 2012. The 13.3" model featured a white Gorilla Glass 2 lid, an extremely thin design and stunning good looks. Its Achilles heel was battery life, w...
Good Gorgeous design, very light, rigid frame, good performance...
Bad Expensive...
Bottom line If your budget is generous and you have a taste for the best, the Acer Aspire S7 is a top contender. The glass lid, 0.51" slim design and 2.87 lb. weight make for a stylish and attractive Ultrabook that competes nicely with the also very light and chi...
80%
arstechnica.com
Updated:
2016-10-21 01:10:03
There's nothing more frustrating than hardware that's almost great. Whether it's a phone with a sub par screen, a tablet with poor battery life, or a laptop with a lackluster keyboard, there is no disappointment quite like the product that does everything...
Good Attractively styled and well-built, Great 1080p IPS touchscreen, RAID 0 SSD makes for very quick storage speeds, Improved port layout and key travel, Battery life goes from bottom-of-the-barrel to not-half-bad...
Bad Keyboard still uses an odd layout that seems unnecessary given the unused space in the palmrest, Tweaky trackpad, Not much of a performance upgrade over last year's model, though it's still plenty fast for most general computing tasks...
0%
pcmag.com
Updated:
2016-10-21 01:10:03
The Acer Aspire S7-392-6411$1,100.99 at mobtech Ltd ($1,449.99) is half an inch thick and worth every penny you pay for it. It is a premium high-end ultrabook that adds performance and battery life to one of the thinnest laptops we've ever reviewed at PCM...
Good Very thin and light. Strong build quality/sturdy materials. Dual friction hinge. Very good benchmark test performance. Speedy wake from sleep. 8GB of memory. 2.4 and 5GHz Wifi support. No Bloatware. Very good battery life. Full size HDMI port.
Bad Odd keyboard layout. Could use a larger SSD array. Thinness is expensive...
Bottom line If you're looking for a svelte laptop to show off, yet still be able to do real work in Windows 8, the Acer Aspire S7-392-6411 is the ultrabook you want at the top of the list. It's the current pinnacle of the ultrabook trend and shows the brilliance tha...
90%
Digitaltrends.com
Updated:
2016-10-21 01:10:03
Acer surprised many with its original Aspire S7 , which we first saw in late 2012. At a half an inch thick and just under 3 pounds, it was impressively svelte, even compared to other 13-inch Ultrabooks. And its glossy-white lid, aluminum frame, and soft g...
Good Still thin, light, and attractive, Battery life is much improved, Better keyboard, Runs quieter than previous model...
Bad Gets very warm under load, Minor aesthetic issues mar the overall design, Keyboard still isn't great, Screen not as bright as previous model...
Bottom line For the most part, Acer's updated S7 is a triumph of improved design and internals. Battery life is a lot better (although screen brightness is sacrificed), the keyboard's travel no longer feels as shallow as a reflecting pool, and fan noise is no longe...
80%
gizmodo.com
Updated:
2016-10-21 01:10:03
Laptops are at a point right now where they should all be more or less excellent. Ultrabooks are into their third year of relevance, and the screens and processors that are widely available are good enough that you can piecemeal together a perfectly accep...
Good The battery life, obviously, but exceptional if not identical battery life is standard across every Haswell generation ultrabook. The screen is wonderful, and especially good on colors compared to some other panels. It's only really matched by the new Son...
Bad There's only one truly stupid thing about the S7, and that's its power button. It's on the back-left side, and it is astonishingly easy to press. In fact, it's in the exact location your index finger probably goes when you lift an open laptop. It's very a...
Bottom line Yes. Hell yes. This has been my favorite Windows laptop to date. The 14-inch Razer Blade was pretty wonderful as well, but its screen was too much of a letdown. We still need to take a look at the refreshed versions of other top ultrabooks—especially the...
0%
Laptopmag.com
Updated:
2016-10-21 01:10:03
Acer is swinging for the fences with the new $1,499 Acer Aspire S7-392-6411 Ultrabook. The second generation of the company's S7 series sports some welcome updates, such as improved battery life, a better keyboard and a fourth-generation Intel Core i5 pro...
Good Sexy and lightweight design, Strong graphics and performance, Fast boot and transfer times, Above-average battery life, Beautiful 1080p touchscreen display...
Bad Hidden power button, A few undersized keys, Not the fastest SSD...
Bottom line The Acer Aspire S7 is a slim, stylish Ultrabook that offers strong performance, very long battery life and a gorgeous, full-1080p touch screen...
80%
Country Distributor
United Kingdom 1 distributor(s)