location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E E5-575-57MK Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Linux Linpus Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5-575-57MK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GE6EU.035
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:57:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire E E5-575-57MK Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Linux Linpus Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR4-SDRAM
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Ethernet LAN Bluetooth
  • - Lithium-Ion (Li-Ion) 45 W
  • - Linux Linpus
Long product name Acer Aspire E E5-575-57MK Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Linux Linpus Black :
The short editorial description of Acer Aspire E E5-575-57MK Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Linux Linpus Black

Intel Core i5-7200U (3M Cache, 2.5 GHz), 15.6" (1920 x 1080) LED, 8GB DDR4, 256GB SSD, Intel HD Graphics 620, Ethernet, WLAN 802.11ac, Bluetooth, Webcam, Linpus Linux
More>>>
Acer Aspire E E5-575-57MK Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Linux Linpus Black:
The official marketing text of Acer Aspire E E5-575-57MK Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Linux Linpus Black as supplied by the manufacturer

Don’t settle for less
The new Aspire E Series laptops provide a comprehensive range of choices for every-day users, with lots of appealing feature options and an attractive design that exceeds expectations. With many enhanced components, colour choices and a textured surface, the Aspire E series is a good bit better at delivering a good bit more.

Beautiful form
A variety of vivid interior colours with a stylish textile pattern are enjoyable to the eye and pleasant to touch. Additional edge highlights emphasise the stylish look of the entire series and are complemented by the smart undercut design that is both good looking and lets you easily raise the lid with just one hand.

Sensational effects
With added media enhancements and options, you get an even richer media experience. Our Acer TrueHarmony delivers more lifelike and richer audio while Skype-certified components deliver crystal clear, instant communication and uninterrupted audio and video, without fear of echoes, gaps or lags. You can even opt for models with an optical drive and/or Full HD display.

Functions better
Better? You bet. Enhancements to the features you’ve come to know and expect give you both added power and capability to get things done. You get better, faster wireless networking, greatly improved touchpad usability, and data storage increased in both size and speed. Add in eye care and power-off USB charging and you’re really full function.

Short summary description Acer Aspire E E5-575-57MK Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Linux Linpus Black:
This short summary of the Acer Aspire E E5-575-57MK Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Linux Linpus Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire E E5-575-57MK, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Aspire E E5-575-57MK Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Linux Linpus Black:
This is an auto-generated long summary of Acer Aspire E E5-575-57MK Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Linux Linpus Black based on the first three specs of the first five spec groups.

Acer Aspire E E5-575-57MK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Linux Linpus. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Linux Linpus
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
2800 mAh
Power
AC adapter power
45 W
Weight & dimensions
Width
15" (381 mm)
Depth
10.2" (259 mm)
Height
1.2" (30.5 mm)
Height (front)
0.941" (2.39 cm)
Height (rear)
1.19" (3.02 cm)
Weight *
5.27 lbs (2.39 kg)
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:13:29
Uk has collected 24 expert reviews for Acer Aspire E E5-575-57MK Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Linux Linpus Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcworld.co.nz
Updated:
2017-08-19 01:13:55
Anyone who's researched sub-$500 laptops in recent months will know the Acer Aspire E 15. For a while now, the E5-575-33BM model has maintained its status as a best-selling laptop on Amazon. In fact, it's often been the top seller.Looking at specs, it's...
Bottom line Hefty though it may be, the Intel Core i3-powered Acer Aspire E 15 delivers solid performance for its ultra-cheap price tag. With its sleek-looking shell, a generous selection of ports, impressive battery life, and comfortable backlit keyboard, the E 15 i...
0%
goodgearguide.com.au
Updated:
2017-08-31 01:06:48
Anyone who's researched sub-$500 laptops in recent months will know the Acer Aspire E 15. For a while now, the E5-575-33BM model has maintained its status as a best-selling laptop on Amazon. In fact, it's often been the top seller.Looking at specs, it's...
Bottom line Hefty though it may be, the Intel Core i3-powered Acer Aspire E 15 delivers solid performance for its ultra-cheap price tag. With its sleek-looking shell, a generous selection of ports, impressive battery life, and comfortable backlit keyboard, the E 15 i...
0%
canadalaptopreviews.com
Updated:
2018-04-27 01:38:54
We have recently reviewed some powerful laptops that also come with some hefty price tags but not everybody needs or even wants a machine of this caliber to handle their day to day needs. For many a basic laptop that is reliable and able to handle normal...
Good No matter if you are a native French speaker or just use it as a second language from time to time the Bilingual French Keyboard that comes on the Acer Aspire E5-575-36BC is a great asset to have, especially in Canada where the French language is so commo...
Bad On a positive note the Acer Aspire E5-575-36BC lacks any serious drawbacks that are going to make you want to avoid this model but at the same time it has plenty of features that are just average at best. One of these areas is performance as the Intel Cor...
Bottom line Probably the number one thing going for the Acer Aspire E5-575-36BC is that it doesn't have any serious drawbacks or benefits and maybe this is the biggest draw. It may not do one thing overly well but does everything decently making it a very suitable op...
0%
canadalaptopreviews.com
Updated:
2019-11-19 03:02:05
For some having the biggest and most expensive features are not high on their list but instead looking for a well rounded laptop that won't hit the wallet to hard while still giving you more then budget model performance. For consumers that fit this parti...
Good Without going over the top the Acer Aspire E5-575-5476 does a nice job of avoiding hardware that quickly skyrockets the price but still packing in enough power to satisfy most users needs and prevent the too common issue of getting your new laptop home to...
Bad When it comes to specs there is nothing that really screams disappointment on the Acer Aspire E5-575-5476 but for those who like to go beyond doing basic computer tasks and plan on doing something such as gaming the lack of a high quality graphics card wi...
Bottom line The Acer Aspire E5-575-5476 has positioned itself well for the upcoming holiday season mostly by offer users a laptop choice that lacks any serious drawbacks and instead does well in all of the big categories that consumers look for when picking out there...
0%
canadalaptopreviews.com
Updated:
2019-12-17 01:52:12
We have recently reviewed some powerful laptops that also come with some hefty price tags but not everybody needs or even wants a machine of this caliber to handle their day to day needs. For many a basic laptop that is reliable and able to handle normal...
Good No matter if you are a native French speaker or just use it as a second language from time to time the Bilingual French Keyboard that comes on the Acer Aspire E5-575-36BC is a great asset to have, especially in Canada where the French language is so commo...
Bad On a positive note the Acer Aspire E5-575-36BC lacks any serious drawbacks that are going to make you want to avoid this model but at the same time it has plenty of features that are just average at best. One of these areas is performance as the Intel Cor...
Bottom line Probably the number one thing going for the Acer Aspire E5-575-36BC is that it doesn't have any serious drawbacks or benefits and maybe this is the biggest draw. It may not do one thing overly well but does everything decently making it a very suitable op...
0%
Laptopmag.com
Updated:
2017-06-23 01:13:25
If you want a sub-$350 Windows laptop, you usually have to settle for a dull, low-res screen; lackluster design; and mediocre performance. For $349, Acer's Aspire E 15 E5-575-33BM defies those expectations, providing a colorful 1080p display, solid build...
Good Colorful, full-HD display, Long battery life, Plenty of ports and DVD drive, Accurate sound...
Bad Grainy webcam, Narrow viewing angles...
Bottom line A colorful display, long battery life and strong build quality make the Aspire Aspire E 15 E5-575-33BM a fantastic value...
80%
pcmag.com
Updated:
2017-07-20 01:07:54
Shopping for budget laptops is all about finding the point where the most useful suite of features and components meets the lowest price. Right now, the $349.99 Acer Aspire E 15 (E5-575-33BM) hits that sweet spot, offering a full HD display, plenty of sto...
Good Affordable, Excellent components for the price, Full HD display, 1TB of storage, Long battery life...
Bad Some keyboard flex, Subpar speakers...
Bottom line The Acer Aspire E 15 (E5-575-33BM) is a fully featured laptop for a low price, with a large HD screen, solid performance, and best-in-class battery life...
80%
consumersearch.com
Updated:
2017-08-08 01:20:20
Expert reviews...
Good Great battery life, Full HD screen, Lots of connectivity, Optical drive...
Bad Some reports of defective screens, Less-than-premium build quality...
Bottom line For good, everyday performance in a super-cheap Windows laptop, it's hard to find fault with the 15-inch Acer Aspire E 15 E5-575-33BM. It packs the latest technology processors for surprisingly good performance and battery life for its price point, and i...
0%
pcworld.com_techhive.com
Updated:
2017-08-19 01:13:55
Anyone who's researched sub-$500 laptops in recent months will know the Acer Aspire E 15. For a while now, the E5-575-33BM model has maintained its status as a best-selling laptop on Amazon. In fact, it's often been the top seller.Looking at specs, it's...
Good Very affordable, High-resolution 1920x1080 display is rare at this price point, Upgradable via bottom panel...
Bad Display has unusually limited brightness, Somewhat heavy...
Bottom line Hefty though it may be, the Intel Core i3-powered Acer Aspire E 15 delivers solid performance for its ultra-cheap price tag. With its sleek-looking shell, a generous selection of ports, impressive battery life, and comfortable backlit keyboard, the E 15 i...
80%