location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Extensa 15 2520G-P49C Intel® Pentium® 4405U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Linux Linpus Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Extensa
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2520G-P49C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.EFCER.001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:57:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Extensa 15 2520G-P49C Intel® Pentium® 4405U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Linux Linpus Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Pentium® 4405U 2.1 GHz
  • - 15.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM
  • - 500 GB HDD DVD±RW
  • - NVIDIA® GeForce® 920M 2 GB Intel® HD Graphics 510
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 65 W
  • - Linux Linpus
Long product name Acer Extensa 15 2520G-P49C Intel® Pentium® 4405U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Linux Linpus Black :
The short editorial description of Acer Extensa 15 2520G-P49C Intel® Pentium® 4405U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Linux Linpus Black

Intel Pentium 4405U (2M Cache, 2.1 GHz), 15.6" (1366 x 768) LED, 4GB DDR3, 500GB HDD, Intel HD Graphics 510 + Nvidia GeForce 920M, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth, Webcam, Linpus Linux
More>>>
Acer Extensa 15 2520G-P49C Intel® Pentium® 4405U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Linux Linpus Black:
The official marketing text of Acer Extensa 15 2520G-P49C Intel® Pentium® 4405U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Linux Linpus Black as supplied by the manufacturer

Your notebook for essential everyday tasks
Portability, reliability and efficiency are the key characteristics of the Extensa 15 and make it the perfect partner for business. Thanks to a compact design and proven technology, it answers to everyday needs, wherever the business day takes you.

Best portability in its class
Slim design and long battery life are key factors in mobile computing. Featuring one of the slimmest designs in its class, the Acer Extensa 15 combines a 15.6" display with an easy grip design, maximising comfort and productivity, whether in the office or on the road.

Proficient in communication
You get appealing communication capabilities, thanks to an advanced digital microphone and high quality speakers which make for excellent web conferencing and online meetings. They enable crystal clear video chats with colleagues and clients, and help small business users reduce business travel costs.

Superior productivity
The Precision Touchpad supports six core Windows 8 gestures, enabling better screen navigation, and the reactive keyboard is outfitted with a numeric keypad and well-spaced keys with good travel distance, providing a comfortable typing experience. Driven by a range of powerful Intel® processors, these notebooks boost both performance and efficiency.

Warranty extension program
Acer notebooks come with a standard Warranty1 of 1 Year. With Acer Advantage, the warranty coverage can be extended up to five years with priority repair service. Optional Accidental Damage service available offering protection in case of accidents.

Short summary description Acer Extensa 15 2520G-P49C Intel® Pentium® 4405U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Linux Linpus Black:
This short summary of the Acer Extensa 15 2520G-P49C Intel® Pentium® 4405U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Linux Linpus Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Extensa 15 2520G-P49C, Intel® Pentium®, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Extensa 15 2520G-P49C Intel® Pentium® 4405U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Linux Linpus Black:
This is an auto-generated long summary of Acer Extensa 15 2520G-P49C Intel® Pentium® 4405U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Linux Linpus Black based on the first three specs of the first five spec groups.

Acer Extensa 15 2520G-P49C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 4405U, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Linux Linpus. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
4405U
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 4000 series for Mobile
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
2.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 920M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 510
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Linux Linpus
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR2EX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
89611
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
2520 mAh
Power
AC adapter power
65 W
Weight & dimensions
Width
15" (381.6 mm)
Depth
10.1" (256 mm)
Height
0.98" (24.9 mm)
Height (front)
0.98" (2.49 cm)
Height (rear)
0.98" (2.49 cm)
Weight *
5.29 lbs (2.4 kg)
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:07:04
Uk has collected 3 expert reviews for Acer Extensa 15 2520G-P49C Laptop 39.6 cm (15.6") HD Intel® Pentium® 4405U 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Linux Linpus Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%