location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 4001LMI-M11 15" 0.5 GB DDR-SDRAM 60 GB Intel® 855GME

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELMATE 4001LMI-M11
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T5205.188
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 4001LMI-M11 15" 0.5 GB DDR-SDRAM 60 GB Intel® 855GME
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.5 GHz
  • - 15" 1024 x 768 pixels 4:3
  • - 0.5 GB DDR-SDRAM
  • - 60 GB
  • - Intel® 855GME
  • - 5 h
Guarantee: 1 year
Long product name Acer TravelMate 4001LMI-M11 15" 0.5 GB DDR-SDRAM 60 GB Intel® 855GME :
The short editorial description of Acer TravelMate 4001LMI-M11 15" 0.5 GB DDR-SDRAM 60 GB Intel® 855GME

TM 4001LMi_ATI, Intel® Mobile Pentium® processor Centrino™ 1.5GHz, Microsoft® Windows® XP Home Edition, 15TFT, 512MB DDR RAM (2x256), 60GB HDD, Dual DVD-RW, LiIon, 56K modem, Wired & Wireless Lan 802.11g, ATI 9700 64MB
More>>>
Acer TravelMate 4001LMI-M11 15" 0.5 GB DDR-SDRAM 60 GB Intel® 855GME:
The official marketing text of Acer TravelMate 4001LMI-M11 15" 0.5 GB DDR-SDRAM 60 GB Intel® 855GME as supplied by the manufacturer

The TravelMate 4000 series is the first range of Acer notebooks to feature an erognomically designed keyboard to allow for easier typing and data input. Combining this feature with Intel's Centrino technology, Acer have also managed to produce an extremely inexpensive mobile solution with long average battery life for professionals on the move.
Possibly the most inexpensive Centrino notebook of its class, the Travelmate 4001LCi is also feature packed, boasting a whole range of the latest notebook technology innovations such as Gigabit and Wireless 802.11g LAN, a DVD/CD-RW combo drive and a 15.0" XGA TFT screen.
- Pentium-M 1.5GHz Processor.
- 256MB DDR SDRAM.
- 40GB Hard Drive.
-DVD/CD-RW Combo Drive.
-15.0" XGA TFT Screen.
- Intel® 855GME Graphics.
- On Board 56K Fax / Modem.
- Integrated Gigabit LAN and 802.11g Wireless LAN adaptors.
- Microsoft® Windows® XP Home Edition Pre-Loaded.
- Intel® Centrino™ mobile technology.
- 88-key Acer FineTouch keyboard with five-degree curve.
- Slot for Kensington lock.

Short summary description Acer TravelMate 4001LMI-M11 15" 0.5 GB DDR-SDRAM 60 GB Intel® 855GME:
This short summary of the Acer TravelMate 4001LMI-M11 15" 0.5 GB DDR-SDRAM 60 GB Intel® 855GME data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 4001LMI-M11, 1.5 GHz, 15", 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 60 GB

Long summary description Acer TravelMate 4001LMI-M11 15" 0.5 GB DDR-SDRAM 60 GB Intel® 855GME:
This is an auto-generated long summary of Acer TravelMate 4001LMI-M11 15" 0.5 GB DDR-SDRAM 60 GB Intel® 855GME based on the first three specs of the first five spec groups.

Acer TravelMate 4001LMI-M11. Processor frequency: 1.5 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® 855GME. Weight: 6.42 lbs (2.91 kg)

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Cache internal
1 MB
Memory
Memory upgrade
2 GB
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
60 GB
Graphics
Discrete graphics card model *
Intel® 855GME
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
Stereo speakers, wireless LAN aerial /Sound card /Microsoft WSS 1.0/2.0 (compliant standards)
Optical drive
DVD read speed
8x
DVD write speed
2x
DVD rewrite speed
2x
CD read speed
24x
CD write speed
16x
CD rewrite speed
10x
Network
Networking features
Network adapter - Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, Ethernet 10/100 LAN, Wake-on-LAN ready
Ports & interfaces
I/O ports
1 x display / video - VGA - 15 pin HD D-Sub (HD-15) 1 x display / video - S-video output 1 x audio - line-out/headphones - mini-phone stereo 3.5 mm 1 x audio - line-in/microphone - mini-phone stereo 3.5 mm 3 x Hi-Speed USB - 4 PIN USB Type A 1 x modem - phone line - RJ-11 1 x network - Ethernet 10Base-T/100Base-TX - RJ-45 1 x infrared - IrDA 1 x IEEE 1394 (FireWire), Firewire (IEEE-1394), 3x USB 2.0, 1x FIR, 1x RJ-45 ethernet, 1x RJ-11 modem, external (VGA) display port, S-video/TV-out, 1x PC Card slot (1x Type II)
Performance
Motherboard chipset
Intel® 855GME
Software
Bundled software
Adobe Acrobat Reader, Norton AntiVirus, Cyberlink PowerDVD, Acer System Recovery, Acer Launch Manager, NTI CD-Maker, Acer eManager, Acer Disk-to-Disk Recovery
Battery
Battery life (max)
5 h
Weight & dimensions
Weight *
6.42 lbs (2.91 kg)
Other features
Security features
Kensington lock slot, BIOS user and supervisor passwords
Dimensions (WxDxH)
14.3 x 11 x 1.34" (364 x 279 x 34 mm)
Battery type
8-cell battery pack (63Wh); 3.5 hours charge-in-use; 1.5-hour quick-charge
Video card resolution
ATI Mobility Radeon 9700, dedicated 64MB DDR video memory
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Article code product Stock Price from
Acer TravelMate TM 4001LMI_ATI CEN 1.5 DOTHAN 60GB 512MB 15TFT DVD RW XPH 15" 0.5 GB DDR-SDRAM Intel® 855GME Acer TravelMate TM 4001LMI_ATI CEN 1.5 DOTHAN 60GB 512MB 15TFT DVD RW XPH 15" 0.5 GB DDR-SDRAM Intel® 855GME
(show image)
LX.T5205.101 TM 4001LMI_ATI CEN 1.5 DOTHAN 60GB 512MB 15TFT DVD RW XPH 0.00
(excl. VAT)
0 (incl. VAT)