location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate TM 8002LCib 15" 0.5 GB 60 GB AMD Radeon 9700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM 8002LCib
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T4706.048
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate TM 8002LCib 15" 0.5 GB 60 GB AMD Radeon 9700
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.5 GHz
  • - 15" 1400 x 1050 pixels 4:3
  • - 0.5 GB
  • - 60 GB
  • - AMD Radeon 9700
  • - 5 h
Guarantee: 1 years collect and return .
1 year International Travellers Warranty .
Long product name Acer TravelMate TM 8002LCib 15" 0.5 GB 60 GB AMD Radeon 9700 :
The short editorial description of Acer TravelMate TM 8002LCib 15" 0.5 GB 60 GB AMD Radeon 9700

Intel® Mobile Pentium® processor Centrino™ 1.5GHz(Dothan 715/2MB), Microsoft® Windows® XP Professional Edition, 15TFT SXGA+, 512MB DDR RAM (2x 256MB), 60GB HDD, DVD&CDRW, LiIon, 56K modem, Wired Gigabit LAN, Wireless 802.11g, DVI, ATI 9700 64MB, Bluetooth, 4-in-1 card reader
More>>>
Acer TravelMate TM 8002LCib 15" 0.5 GB 60 GB AMD Radeon 9700:
The official marketing text of Acer TravelMate TM 8002LCib 15" 0.5 GB 60 GB AMD Radeon 9700 as supplied by the manufacturer

-“State of the Art” Performance ...
-... to Bring True Independence
-Independently Mobile.
-Extensive Communication Capabilities.
-Versatile Security .
The TravelMate 8000 series is ideal for fast-moving users from small, medium or large corporations or self-employed professionals in search of a slim and stylish work instrument that combines state-of-the-art components, top performance, extra-long battery life with highly flexible communication and security facilities to deliver an excellent multimedia-orientated desktop replacement notebook.

Short summary description Acer TravelMate TM 8002LCib 15" 0.5 GB 60 GB AMD Radeon 9700:
This short summary of the Acer TravelMate TM 8002LCib 15" 0.5 GB 60 GB AMD Radeon 9700 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TM 8002LCib, 1.5 GHz, 15", 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description Acer TravelMate TM 8002LCib 15" 0.5 GB 60 GB AMD Radeon 9700:
This is an auto-generated long summary of Acer TravelMate TM 8002LCib 15" 0.5 GB 60 GB AMD Radeon 9700 based on the first three specs of the first five spec groups.

Acer TravelMate TM 8002LCib. Processor frequency: 1.5 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Discrete graphics card model: AMD Radeon 9700. Weight: 6.35 lbs (2.88 kg)

Display
Display diagonal *
15"
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
60 GB
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
AMD Radeon 9700
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
Audio system with two speakers / MS-Sound compatible / Built-in microphone .
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Ports & interfaces
I/O ports
4 x USB 2.0 1 x Infrared (FIR) 1 x VGA for external monitor 1 x 32bit type II PCMIA CardBus slot 1 x S-video out (NTSC/PAL) 1 x IEEE 1394 port 1 x RJ-11 jack 1 x RJ-45 jack 1 x SmartCard slot 1 x speaker/ headphone/ line-out jack 1 x microphone/ line-in jack 1 x DC-in jack for AC adapter 1 x DVI-Digital port 1 x 4-in-1 card reader 1 x 100-pin port replicator connector, USB, RJ-11, RJ-45, IrDA, IEEE 1394
Performance
Motherboard chipset
Intel® 855GME
Keyboard
Keyboard type
84/85/88-key
Keyboard easy keys
6, Internet browser, email (with LED for received mails), wireless, Bluetooth
Software
Bundled software
BIOS user and supervisor passwords Acer Notebook Manager Norton AntiVirus Adobe Acrobat Reader PowerDVD NTI CD Maker (for models featuring DVD/CD-RW combo or DVD-RW drive module) PlatinumSecret suite Acer System Recovery CD .
Battery
Battery life (max)
5 h
Weight & dimensions
Weight *
6.35 lbs (2.88 kg)
Hard drive
Storage drive type
ATA-100 HDD with Anti-Shock Protection (DASP)
Other features
Security features
Slot for Kensington lock BIOS user and supervisor passwords TravelMate SmartCard solution
Dimensions (WxDxH)
13.1 x 11.1 x 1.42" (332 x 281 x 36 mm)
Display
LCD
Compatible operating systems
Microsoft Windows XP Professional Multilangual (NL/FR/UK) version & Multilangual recovery set.
Internal modem
Yes
Modem speed
56 Kbit/s