location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 1362LMi 15" 0.5 GB 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 1362LMi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A3805.058
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 1362LMi 15" 0.5 GB 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 15" 1024 x 768 pixels 4:3
  • - 0.5 GB
  • - 40 GB
  • - 3 h
Guarantee: 1 year
Long product name Acer Aspire 1362LMi 15" 0.5 GB 40 GB :
The short editorial description of Acer Aspire 1362LMi 15" 0.5 GB 40 GB

ASPIRE 1362LMI ATH2800+ 40GB 512MB 15IN DVD-DUAL WXPH IN (ATHLON)
More>>>
Acer Aspire 1362LMi 15" 0.5 GB 40 GB:
The official marketing text of Acer Aspire 1362LMi 15" 0.5 GB 40 GB as supplied by the manufacturer

The Acer Aspire 1360 is the ideal mobile workplace for private users looking for a neat, compact, all-in-one home computer that can be easily transported to other locations and that provides great entertainment, easy access to the Internet and more than enough power for demanding home multimedia applications. Self-employed professionals and users from small businesses will also find this complete transportable workplace just the right instrument to accompany them at work both inside and outside the office and at play when its captivating leisure and entertainment qualities make winding down an added pleasure.

Short summary description Acer Aspire 1362LMi 15" 0.5 GB 40 GB:
This short summary of the Acer Aspire 1362LMi 15" 0.5 GB 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 1362LMi, 1.6 GHz, 15", 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Acer Aspire 1362LMi 15" 0.5 GB 40 GB:
This is an auto-generated long summary of Acer Aspire 1362LMi 15" 0.5 GB 40 GB based on the first three specs of the first five spec groups.

Acer Aspire 1362LMi. Processor frequency: 1.6 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Weight: 7.94 lbs (3.6 kg)

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.6 GHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
40 GB
Graphics
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
8x
DVD write speed
2x
DVD rewrite speed
2x
Optical drive
CD read speed
24x
CD write speed
16x
CD rewrite speed
10x
Network
Networking features
Integrated 10/100 LAN Adaptor, Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g
Battery
Battery life (max)
3 h
Weight & dimensions
Width
14.2" (361 mm)
Depth
11.5" (293 mm)
Weight *
7.94 lbs (3.6 kg)
Other features
Dimensions (WxDxH)
14.2 x 11.5 x 1.85" (361 x 293 x 47 mm)
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Video in
64MB Shared On Board Graphics
Modem speed
56 Kbit/s