location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 1362LC SempronXP2800+ 256MB 40GB 15" 0.25 GB UniChrome Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 1362LC SempronXP2800+ 256MB 40GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A3605.099
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 1362LC SempronXP2800+ 256MB 40GB 15" 0.25 GB UniChrome Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 15" 1024 x 768 pixels 4:3
  • - 0.25 GB
  • - 40 GB
  • - UniChrome Pro
  • - 3.5 h
More>>>
Short summary description Acer Aspire 1362LC SempronXP2800+ 256MB 40GB 15" 0.25 GB UniChrome Pro:
This short summary of the Acer Aspire 1362LC SempronXP2800+ 256MB 40GB 15" 0.25 GB UniChrome Pro data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 1362LC SempronXP2800+ 256MB 40GB, 1.6 GHz, 15", 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description Acer Aspire 1362LC SempronXP2800+ 256MB 40GB 15" 0.25 GB UniChrome Pro:
This is an auto-generated long summary of Acer Aspire 1362LC SempronXP2800+ 256MB 40GB 15" 0.25 GB UniChrome Pro based on the first three specs of the first five spec groups.

Acer Aspire 1362LC SempronXP2800+ 256MB 40GB. Processor frequency: 1.6 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Discrete graphics card model: UniChrome Pro. Weight: 7.94 lbs (3.6 kg)

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.6 GHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
40 GB
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
UniChrome Pro
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
SoundBlaster-Pro and MS DirectSound compatible
Number of built-in speakers
2
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
Network
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
1 x Infrared (FIR) port 1 x S-video-out (NTSC/PAL) port 1 x IEEE 1394 port 4 x USB 2.0 ports 1 x Type III or 1 x Type II CardBus PCMCIA slot 1 x RJ-11 jack for modem 1 x RJ-45 jack for Ethernet 1 x ECP/EPP-compliant parallel port 1 x external VGA port 1 x microphone-in jack 1 x headphone-out jack 1 x DC-in jack for AC adapter, USB, RJ-11, RJ-45, IrDA, IEEE 1394
Software
Bundled software
Acer Launch Manager, Acer System Recovery CD, Acer eManager (including eSetting and ePresentation), Acer disc-to-disc recovery, Norton AntiVirus, Adobe Acrobat Reader, CyberLink PowerDVD, NTI CD-Maker, Aspire Arcade
Battery
Battery life (max)
3.5 h
Weight & dimensions
Width
14.2" (361 mm)
Depth
11.5" (293 mm)
Weight *
7.94 lbs (3.6 kg)
Hard drive
Storage drive type
ATA-100
Other features
Dimensions (WxDxH)
14.2 x 11.5 x 1.85" (361 x 293 x 47 mm)
Battery type
8 Cell Lithium-Ion
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s