Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 2.93 GHz
- - 17" 1440 x 900 pixels 16:10
- - 0.5 GB
- - 60 GB DVD Super Multi
- - AMD Mobility Radeon X600
- - 1 h
More>>>
Short summary description Acer Aspire 1801WSMI P4 515-2.93G 17" 0.5 GB 60 GB AMD Mobility Radeon X600:
This short summary of the Acer Aspire 1801WSMI P4 515-2.93G 17" 0.5 GB 60 GB AMD Mobility Radeon X600 data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire 1801WSMI P4 515-2.93G, 2.93 GHz, 17", 1440 x 900 pixels, 0.5 GB, 60 GB
Long summary description Acer Aspire 1801WSMI P4 515-2.93G 17" 0.5 GB 60 GB AMD Mobility Radeon X600:
This is an auto-generated long summary of Acer Aspire 1801WSMI P4 515-2.93G 17" 0.5 GB 60 GB AMD Mobility Radeon X600 based on the first three specs of the first five spec groups.
Acer Aspire 1801WSMI P4 515-2.93G. Processor frequency: 2.93 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X600. Weight: 9.92 lbs (4.5 kg)