location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH 15.4" 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 2012WLCi PM 1500 512MB 40GB WXPH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A2406.017
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH 15.4" 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.5 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 0.5 GB
  • - 40 GB
  • - 5.5 h
Guarantee: 1 year
Long product name Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH 15.4" 0.5 GB :
The short editorial description of Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH 15.4" 0.5 GB

Aspire 2012WLCi PM 1500 15.4 TFT 2*256MB 40GB DVD&CDRW 56K LAN 64MB ATI Radeon WXP Home Multi
More>>>
Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH 15.4" 0.5 GB:
The official marketing text of Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH 15.4" 0.5 GB as supplied by the manufacturer

Demanding potential....
... for expanding objectives
Visually superior
Eye-catching ability
Driving global connectivity

The widescreen Acer Aspire 2010 was designed to extend the potential of self-employed and small business professionals and private users alike, allowing them to work simultaneously on several sheets or documents, or to enjoy maximized screen usage for DVD videos. In addition, with Intel® Centrino™ mobile technology, users are guaranteed a striking combination of battery life, connectivity and processing power.

Short summary description Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH 15.4" 0.5 GB:
This short summary of the Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH 15.4" 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH, 1.5 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 40 GB

Long summary description Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH 15.4" 0.5 GB:
This is an auto-generated long summary of Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH 15.4" 0.5 GB based on the first three specs of the first five spec groups.

Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH. Processor frequency: 1.5 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Weight: 6.61 lbs (3 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
1 GB
Storage
Total storage capacity *
40 GB
HDD speed
4200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Audio
Audio system
MS DirectSound-compatible .Aspire virtual surround sound support; built-in stereo speakers
Optical drive
DVD read speed
8x
CD read speed
24x
CD rewrite speed
10x
Network
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
3x USB 2.0 1x IEEE 1394 port 1x S-video out (NTSC/PAL) 1x Infrared (FIR) 1x Parallel port 1x VGA for external monitor 1x 32bit type II PCMCIA CardBus slot 1x speaker/ headphone/ line-out jack 1x microphone/ line-in jack 1x DC-in jack for AC adapter 1x RJ-11 jack 1x RJ-45 jack, S-video out, Firewire (IEEE-1394), 1x PC Card slot type II, 3x USB 2.0, 1x FIR 1x RJ-11, 1x RJ45, VGAport, Parallel port, MIC-in, Headphone out 4-in-1 card reader: supporting Secure Digital, SmartMedia, MultiMediaCard, Memory Stick
Performance
Motherboard chipset
Intel® 855GME
Software
Bundled software
Acer Notebook Manager Acer Launch Manager Norton AntiVirus Adobe Acrobat Reader Intel PROSet NTI CD Maker 6 Gold CyberLink Power Director Aspire Arcade
Battery
Battery life (max)
5.5 h
Weight & dimensions
Weight *
6.61 lbs (3 kg)
Other features
Dimensions (WxDxH)
14.2 x 10.7 x 13.2" (360 x 273 x 335 mm)
Display
LCD
Battery type
64Wh Lithium-Ion battery pack (rapid charge in 2 hours, 3.5 hours charge-in-use )
Video card resolution
ATI Mobility Radeon 9700 VGA, 64MB VGA (dedicated)
Compatible operating systems
Microsoft Windows XP Home Edition Multilangual (NL/FR/UK) version & Multilangual recovery set
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Article code product Stock Price from
Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 15.4" 0.5 GB AMD Radeon 9700 Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 15.4" 0.5 GB AMD Radeon 9700
(show image)
LX.A2405.026 Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 0.00
(excl. VAT)
0 (incl. VAT)
Acer ASPIRE 2012WLMI PMCENT-1.5G 15.4" 0.5 GB 60 GB Acer ASPIRE 2012WLMI PMCENT-1.5G 15.4" 0.5 GB 60 GB
(show image)
LX.A2405.027 ASPIRE 2012WLMI PMCENT-1.5G 0.00
(excl. VAT)
0 (incl. VAT)
Acer ASPIRE 2012WLCI PMCENT-1.5G 15.4" 0.5 GB 40 GB Acer ASPIRE 2012WLCI PMCENT-1.5G 15.4" 0.5 GB 40 GB
(show image)
LX.A2406.018 ASPIRE 2012WLCI PMCENT-1.5G 0.00
(excl. VAT)
0 (incl. VAT)
Acer ASPIRE 2012WLCI PMCENT-1.5G 15.4" 0.5 GB 40 GB AMD Radeon 9700 Acer ASPIRE 2012WLCI PMCENT-1.5G 15.4" 0.5 GB 40 GB AMD Radeon 9700
(show image)
LX.A2405.009 ASPIRE 2012WLCI PMCENT-1.5G 0.00
(excl. VAT)
0 (incl. VAT)
Acer Aspire 2012WLCi Cent1500 512MB 40GB QW 15.4" 0.5 GB AMD Radeon 9700 Acer Aspire 2012WLCi Cent1500 512MB 40GB QW 15.4" 0.5 GB AMD Radeon 9700
(show image)
LX.A2405.008 Aspire 2012WLCi Cent1500 512MB 40GB QW 0.00
(excl. VAT)
0 (incl. VAT)