location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer ASPIRE 1357LMI ATHXPM-3.0+ AMD Athlon 15" 0.5 GB 40 GB AMD Radeon 9200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASPIRE 1357LMI ATHXPM-3.0+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A1005.359
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer ASPIRE 1357LMI ATHXPM-3.0+ AMD Athlon 15" 0.5 GB 40 GB AMD Radeon 9200
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon 2.167 GHz
  • - 15" 1024 x 768 pixels 4:3
  • - 0.5 GB
  • - 40 GB
  • - AMD Radeon 9200
Long product name Acer ASPIRE 1357LMI ATHXPM-3.0+ AMD Athlon 15" 0.5 GB 40 GB AMD Radeon 9200 :
The short editorial description of Acer ASPIRE 1357LMI ATHXPM-3.0+ AMD Athlon 15" 0.5 GB 40 GB AMD Radeon 9200

ASPIRE 1357LMI ATHXPM-3.0+ 40GB 512MB 15IN DVD-RW WXPH IN (ATHXPM)
More>>>
Acer ASPIRE 1357LMI ATHXPM-3.0+ AMD Athlon 15" 0.5 GB 40 GB AMD Radeon 9200:
The official marketing text of Acer ASPIRE 1357LMI ATHXPM-3.0+ AMD Athlon 15" 0.5 GB 40 GB AMD Radeon 9200 as supplied by the manufacturer

The Acer Aspire 1350 has been designed specifically to meet the needs of small business and SOHO professionals looking for a comprehensive work device that offers complete multimedia and communication features, high performance and ease of portability in a durable package to enhance productivity and stay ahead of competition. It is also perfect for space-conscious private users in need of an easily transportable computer that supports full home and multimedia applications, including Internet access and entertainment.

Short summary description Acer ASPIRE 1357LMI ATHXPM-3.0+ AMD Athlon 15" 0.5 GB 40 GB AMD Radeon 9200:
This short summary of the Acer ASPIRE 1357LMI ATHXPM-3.0+ AMD Athlon 15" 0.5 GB 40 GB AMD Radeon 9200 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer ASPIRE 1357LMI ATHXPM-3.0+, AMD Athlon, 2.167 GHz, 15", 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Acer ASPIRE 1357LMI ATHXPM-3.0+ AMD Athlon 15" 0.5 GB 40 GB AMD Radeon 9200:
This is an auto-generated long summary of Acer ASPIRE 1357LMI ATHXPM-3.0+ AMD Athlon 15" 0.5 GB 40 GB AMD Radeon 9200 based on the first three specs of the first five spec groups.

Acer ASPIRE 1357LMI ATHXPM-3.0+. Processor family: AMD Athlon, Processor frequency: 2.167 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Discrete graphics card model: AMD Radeon 9200. Weight: 8.16 lbs (3.7 kg)

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor frequency *
2.167 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
40 GB
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
AMD Radeon 9200
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
MS DirectSound-compatible
Number of built-in speakers
2
Optical drive
DVD read speed
8x
DVD write speed
2x
DVD rewrite speed
2x
Network
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b
Ports & interfaces
I/O ports
1 x S-video-out (NTSC/PAL) port 1 x IEEE 1394 port 4 x USB 2.0 ports 1 x Type III or 1 x Type II CardBus PCMCIA slot 1 x RJ-11 jack for modem 1 x RJ-45 jack for Ethernet 1 x ECP/EPP-compliant parallel port 1 x external VGA port 1 x microphone-in jack 1 x headphone-out jack 1 x DC-in jack for AC adapter, USB, RJ-11, RJ-45, IEEE 1394
Keyboard
Keyboard euro key
Yes
Software
Bundled software
BIOS User and Administrator passwords, Acer Launch Manager, Acer System Recovery CD, Norton AntiVirus Adobe Acrobat Reader, CyberLink PowerDVD, NTI CD-Maker
Weight & dimensions
Width
13.1" (334 mm)
Depth
11.3" (287 mm)
Weight *
8.16 lbs (3.7 kg)
Hard drive
Storage drive type
ATA-100
Other features
Dimensions (WxDxH)
13.1 x 11.3 x 1.65" (334 x 287 x 42 mm)
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes