location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator 3-605 Intel® Core™ i5 i5-4440 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 680 Windows 8 PC Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3-605
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.SQYEK.012
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator 3-605 Intel® Core™ i5 i5-4440 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 680 Windows 8 PC Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black, Orange 500 W
  • - Intel® Core™ i5 i5-4440 3.1 GHz
  • - 12 GB DDR3-SDRAM
  • - 1 TB HDD DVD±RW
  • - NVIDIA® GeForce® GTX 680 Intel® HD Graphics 4600
  • - Wi-Fi 4 (802.11n)
  • - Windows 8 64-bit
Long product name Acer Predator 3-605 Intel® Core™ i5 i5-4440 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 680 Windows 8 PC Black, Orange :
The short editorial description of Acer Predator 3-605 Intel® Core™ i5 i5-4440 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 680 Windows 8 PC Black, Orange

Intel Core i5-4440 (3.1/3.3GHz), 12GB DDR3, 1TB SATA II HDD, DVD±RW, NVIDIA GeForce GTX 680, 802.11a/b/g/n, Windows 8 (64-bit)
More>>>
Acer Predator 3-605 Intel® Core™ i5 i5-4440 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 680 Windows 8 PC Black, Orange:
The official marketing text of Acer Predator 3-605 Intel® Core™ i5 i5-4440 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 680 Windows 8 PC Black, Orange as supplied by the manufacturer

Battle!
It's in the pedigree: Your Predator G Series is geared for extreme gaming. The menacing lights and belligerent black and orange colours show it's ready to rage. And so are you, armed with the brawn of Intel® Core™ i7, up to 16 GB of DDR3, and frame-dominating discrete graphics. Your attacks will be devastating, your defenses untouchable.

Clang!
Leap into Full HD action with available NVIDIA® 3D Vision and Intel® Advanced Vector Extension support, flaunting high-def 3D visuals and supreme graphics performance. The clang of swords and the roar of explosions become even more authentic with the Predator G Series' embedded HD audio with 5.1-channel surround sound. Ahh … the sights and sounds of victory!

Expand!
The Predator G Series grows to meet your imagination. Easy-swap bays provide expandability of up to four hard drives and a total 12 TB of storage - room for your entire game collection. Even in the heat of battle, you'll keep your cool, thanks to your machine's intelligent airflow design and available liquid cooling.

Relax.
After the fight, relax with the best in HD entertainment. Blu-ray™ and HDMI®-out let you enjoy a home theatre experience on your giant screen with superior audio and visuals. Media transfers blaze across with USB 3.0, and AcerCloud enables anytime, anywhere access to all your data on all your devices, even across multiple operating systems.

Short summary description Acer Predator 3-605 Intel® Core™ i5 i5-4440 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 680 Windows 8 PC Black, Orange:
This short summary of the Acer Predator 3-605 Intel® Core™ i5 i5-4440 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 680 Windows 8 PC Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator 3-605, 3.1 GHz, Intel® Core™ i5, 12 GB, 1 TB, DVD±RW, Windows 8

Long summary description Acer Predator 3-605 Intel® Core™ i5 i5-4440 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 680 Windows 8 PC Black, Orange:
This is an auto-generated long summary of Acer Predator 3-605 Intel® Core™ i5 i5-4440 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 680 Windows 8 PC Black, Orange based on the first three specs of the first five spec groups.

Acer Predator 3-605. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 680. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product color: Black, Orange

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4440
Processor cores
4
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
3.1 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4400 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Number of QPI links
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
12 GB
Internal memory type
DDR3-SDRAM
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of storage drives supported
1
Number of HDDs installed
1
HDD capacity
1 TB
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 680
Number of discrete graphics cards
1
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Maximum graphics card memory
2.048 GB
Graphics card Open GL support
Yes
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
DVI port
Yes
HDMI ports quantity *
1
DisplayPorts quantity
1
Microphone in
Yes
Headphone outputs
1
Design
Placement supported
Vertical
Product color *
Black, Orange
Performance
Product type *
PC
Software
Operating system installed *
Windows 8
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
75038
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
2.0
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
500 W
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:11:37
Uk has collected 17 expert reviews for Acer Predator 3-605 Intel® Core™ i5 i5-4440 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 680 Windows 8 PC Black, Orange and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
itreviews.com
Updated:
2014-08-24 01:11:37
With the continued growth of PC gaming, desktop makers are flocking to gamers with ready-made gaming rigs designed to appeal to those who don’t care to build their own systems. The latest among these is the Acer Predator AG3-605-UR20, a mid-level gaming d...
Bottom line The Acer Predator AG3-605-UR20 is a solid choice for anyone shopping for an off-the-shelf gaming desktop...
80%
pcmag.com
Updated:
2014-08-24 01:11:37
The Acer Predator AG3-605-UR39 midrange gaming desktop ($1,299.99 as tested) not only looks imposing, but its quad-core Intel processor and an enthusiast-level Nvidia GeForce graphics card will help annihilate PC game opponents. But given its limited inte...
Good Nvidia GeForce GTX 770 graphics. Lots of I/O ports. Front-accessible hard drive expansion bay.
Bad Limited internal expansion. Flimsy feeling sliding door. No Blu-ray drive...
Bottom line The Acer Predator AG3-605-UR39 is a midrange gaming desktop PC that will perform well on the game grid. But its limited internal expansion options mean it's strictly for the plug-and-play crowd...
70%
pcworld.com_techhive.com
Updated:
2014-08-24 01:11:37
Some mainstream PC manufacturers don't have a clue when it comes to building a machine that will appeal to gamers. They'll focus on looks instead of components, or beef up all the wrong components to make the machine look impressive on paper. Acer's 2014...
Good Strong price-to-performance ratio, Blu-ray drive, Attractive, unassuming enclosure...
Bad No SSD, Just adequate power supply, Only one PCIe slot (occupied)...
Bottom line You'll find plenty of more powerful gaming PCs on the market, but few that are this competitively priced for the components delivered...
80%
computershopper.com
Updated:
2014-08-24 01:11:37
& Design If you've been paying attention to the gaming-PC space for the past few years, the name "Acer Predator" may conjure up images of the audaciously designed , a high-end gaming desktop tower that succeeded in grabbing eyeballs, but (at least in...
Good Snappy-looking case laden with connectivity, Good productivity and mainstream-gaming performance, 3TB of storage space, Cheaper than similarly outfitted competitors...
Bad Peripherals, parts of case feel flimsy, Overprovisioned with RAM, Nagging bloatware...
Bottom line This mainstream gaming rig, with a roomy hard drive and fast "Haswell" CPU, can handle today's games at 1080p and high settings. Just note that some of the gear could be sturdier, and you're paying extra for RAM you'll likely never leverage...
80%
Digitaltrends.com
Updated:
2014-08-24 01:11:37
Though still not a brand often associated with gaming , Acer has come a long way since the introduction of its first Predator gaming desktop in 2010. Early models of the Predator had a hard time offering value compared to the best from Alienware and vario...
Good Good, functional design, Simple and easy to upgrade, Quiet operation, Great bang-for-the-buck...
Bad Game performance doesn't set records, Bundled peripherals are terrible for gaming, Small solid-state drive...
Bottom line While the Predator G3 is far from the fiercest gaming PC on the market, its affordable price of $1,350 can be used to excuse its merely adequate performance. The key question, then, is whether Acer's alternative provides a better value than the competit...
80%
Country Distributor
United Kingdom 1 distributor(s)