location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire T135 AMD Sempron 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition Mini Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire T135
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92.5T97Z.TG3
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 14:57:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire T135 AMD Sempron 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition Mini Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - AMD Sempron 1.8 GHz
  • - 0.5 GB DDR-SDRAM
  • - 200 GB DVD-RW
  • - Windows XP Home Edition
Long product name Acer Aspire T135 AMD Sempron 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition Mini Tower PC :
The short editorial description of Acer Aspire T135 AMD Sempron 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition Mini Tower PC

AMD Sempron 3100+, Microsoft® Windows® XP Home (NL), 512MB DDR400, 200GB 7200RPM, DVD-RW Multi, vga onboard, 9-in1 memory reader, Lan 10/100, incl. PS/2 keyboard & scroll mouse
More>>>
Acer Aspire T135 AMD Sempron 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition Mini Tower PC:
The official marketing text of Acer Aspire T135 AMD Sempron 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition Mini Tower PC as supplied by the manufacturer

The Aspire T135 offers unbeliveable value combined with fresh technology.

Short summary description Acer Aspire T135 AMD Sempron 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition Mini Tower PC:
This short summary of the Acer Aspire T135 AMD Sempron 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition Mini Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire T135, 1.8 GHz, AMD Sempron, 0.5 GB, 200 GB, DVD-RW, Windows XP Home Edition

Long summary description Acer Aspire T135 AMD Sempron 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition Mini Tower PC:
This is an auto-generated long summary of Acer Aspire T135 AMD Sempron 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition Mini Tower PC based on the first three specs of the first five spec groups.

Acer Aspire T135. Processor frequency: 1.8 GHz, Processor family: AMD Sempron. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD-RW. Operating system installed: Windows XP Home Edition. Chassis type: Mini Tower. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD Sempron
Processor frequency *
1.8 GHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
200 GB
Optical drive type *
DVD-RW
HDD speed
7200 RPM
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
SmartCard slot
Yes
Ports & interfaces
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Mini Tower
Performance
Audio system
Realtek ALC655
Product type *
PC
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Norton AntiVirus 2005 (60days trail), Adobe Reader 7.0, CyberLink PowerDVD, with SuperMultiPlus, Quick Burning (NTI CD-Maker Gold), with SuperMultiPlus
Weight & dimensions
Width *
7.09" (180 mm)
Depth *
16.5" (420 mm)
Height *
14.2" (360 mm)
Packaging content
Display included *
No
Other features
Networking features
Ethernet/Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:12:43
Uk has collected 1 expert review for Acer Aspire T135 AMD Sempron 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition Mini Tower PC and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
about.com/compute
Updated:
2014-08-24 01:12:43
Acer Aspire T1354/10/06 – Powering the Aspire T135 is the AMD Sempron 3100+ budget desktop processor. This should give the system enough power for most productivity applications but it is a fair bit slower than the Athlon and Pentium 4 processors. I...
60%