location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire M7720 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.64 TB AMD Radeon HD 4850 Windows Vista Home Premium Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire M7720
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.S8W7L.TNP
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire M7720 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.64 TB AMD Radeon HD 4850 Windows Vista Home Premium Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Core™ i7 i7-920 2.66 GHz
  • - 6 GB DDR3-SDRAM
  • - 1.64 TB Card reader integrated
  • - AMD Radeon HD 4850
  • - Windows Vista Home Premium
Long product name Acer Aspire M7720 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.64 TB AMD Radeon HD 4850 Windows Vista Home Premium Tower PC :
The short editorial description of Acer Aspire M7720 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.64 TB AMD Radeon HD 4850 Windows Vista Home Premium Tower PC

Intel® Core™ i7 processor i7-920 processor, Microsoft® Windows® Vista™ Home Premium 64bit SP1 (NL/UK), 6GB DDR 3 (triple channel), 1640GB (640GB HDD + 1TB eco drive), Swap cage 2x HDD, DVD-RW Dual Layer, ATI Radeon™ HD4850 1GB DDR 3 DVI VGA HD, card reader, FireWire, 1Gb LAN, incl. USB US Int. keyboard & optical mouse
More>>>
Acer Aspire M7720 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.64 TB AMD Radeon HD 4850 Windows Vista Home Premium Tower PC:
The official marketing text of Acer Aspire M7720 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.64 TB AMD Radeon HD 4850 Windows Vista Home Premium Tower PC as supplied by the manufacturer

The Aspire M7720 leads the pack with today's latest innovations -- a pop-up multi-in-one card reader with Smart Copy button, pop-out audio ports, easy-to-reach media bays, a Smart Backup button, and the Media Control Interface. Running on the newest Intel® Core™ i7 processor Extreme Edition, and featuring enabled ATI CrossFireX™, this desktop gives you mind-blowing realistic gaming and advanced digital multimedia right at your fingertips.

Short summary description Acer Aspire M7720 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.64 TB AMD Radeon HD 4850 Windows Vista Home Premium Tower PC:
This short summary of the Acer Aspire M7720 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.64 TB AMD Radeon HD 4850 Windows Vista Home Premium Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire M7720, 2.66 GHz, Intel® Core™ i7, i7-920, 6 GB, 1.64 TB, Windows Vista Home Premium

Long summary description Acer Aspire M7720 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.64 TB AMD Radeon HD 4850 Windows Vista Home Premium Tower PC:
This is an auto-generated long summary of Acer Aspire M7720 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.64 TB AMD Radeon HD 4850 Windows Vista Home Premium Tower PC based on the first three specs of the first five spec groups.

Acer Aspire M7720. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i7, Processor model: i7-920. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.64 TB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 4850. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-920
Processor cores
4
Processor threads
8
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
Processor socket
Socket B (LGA 1366)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
4.8 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-900 Desktop Series
Processor codename
Bloomfield
Thermal Design Power (TDP)
130 W
Tcase
67.9 °C
Number of QPI links
1
Number of Processing Die Transistors
731 M
Processing Die size
263 mm²
Stepping
C0
CPU multiplier (bus/core ratio)
20
Maximum internal memory supported by processor
24 GB
Memory types supported by processor
DDR3 800/1066
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
6 GB
Maximum internal memory *
12 GB
Internal memory type
DDR3-SDRAM
Memory channels
Triple-channel
Storage
Total storage capacity *
1.64 TB
Number of HDDs installed
2
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 4850
Discrete graphics memory type
GDDR3
Maximum graphics card memory
1.024 GB
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
Yes
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Tower
Performance
Audio system
High Definition Audio 7.1
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
42.5 x 45.0 mm
Supported instruction sets
SSE4.2
Processor code
SLBCH
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
37147
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet
HDD capacity (group 1)
640 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:15
Uk has collected 3 expert reviews for Acer Aspire M7720 Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.64 TB AMD Radeon HD 4850 Windows Vista Home Premium Tower PC and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%