location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire M3641
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.DER7G.TCP
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Core™2 Quad Q8200 2.33 GHz
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 640 GB Card reader integrated
  • - AMD Mobility Radeon HD 3650 512 GB
  • - Windows Vista Home Premium
Long product name Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium Tower PC :
The short editorial description of Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium Tower PC

Intel® Core™2 Quad processor 8200 (2.33GHz/4MB L2 cache), Microsoft® Windows® Vista™ Home Premium (NL/UK), 4GB DDR II RAM (2x 2GB), 640GB HDD, DVD-RW Double Layer, ATI Radeon™ HD 3650 512MB/1919MB TGM DVI VGA, card reader, FireWire, 1Gb LAN, incl. USB US Int. multimedia keyboard & optical mouse
More>>>
Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium Tower PC:
The official marketing text of Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium Tower PC as supplied by the manufacturer

The Aspire M3641 provides support the latest generation of processors. Combined with the Nvidia MCP73PV chipset this machine assures that you will enjoy the performance you are looking for. Boasting the integrated NVIDIA® GeForce 7100 graphics processor supporting Shader model 3.0 while equipped with HDMI, the Aspire M3641 supports home entertainment on a new level. This computer provides a great ergonomic design combined with stylish new looks to satisfy discerning users looking for that bit extra.

Impressing performance
The Aspire M3641 sets a new standard of digital possibilities as it is based on a powerful Intel processor. The Nvidia MCP73PV chipset and up to 4GB DDR2 667/800 of system memory ensures great performance while doing multitasking. The integrated NVIDIA® GeForce 7100 graphics processor supporting Shader model 3.0 and HDMI make sure that you can simply enjoy the home entertainment capabilities.

Easy Manageability
The Aspire M3641 provides several tools to guarantee a convenient environment for the user: Acer Empowering Technology: - a smart suite of utilities designed to make common tasks and system configuration simple: Acer Arcade™ Live: - granting you multimedia-savvy applications with tremendous creative capability:

Intelligent Design
The design of the Aspire M3641 convinces not only by its great looks: The intelligently placed power key prevents accidental rebooting. Whereas the USB audio panel is moved on top to be accessible at ease while the convenient top area serves for placing personal items.

Short summary description Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium Tower PC:
This short summary of the Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire M3641, 2.33 GHz, Intel® Core™2 Quad, Q8200, 4 GB, 640 GB, Windows Vista Home Premium

Long summary description Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium Tower PC:
This is an auto-generated long summary of Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium Tower PC based on the first three specs of the first five spec groups.

Acer Aspire M3641. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8200. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Card reader integrated. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Quad
Processor model *
Q8200
Processor cores
4
Processor threads
4
Processor frequency *
2.33 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
4 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Quad Q8000 Series
Processor codename
Yorkfield
Thermal Design Power (TDP)
95 W
Tcase
71.4 °C
Number of Processing Die Transistors
456 M
Processing Die size
164 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
640 GB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 3650
Discrete graphics card memory
512 GB
Maximum graphics card memory
1.919 GB
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
Yes
HDMI ports quantity *
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Tower
Performance
Audio system
High Definition Audio 7.1
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Trial software
Microsoft Office 2007 (60D), Norton Internet Security 2007 (90D), eSobi v2,0 Lite (90D)
Software
Bundled software
Microsoft Works 8.5, Adobe Reader 7.0, Acer Arcade Live, Quick Burning (NTI CD-Maker Gold), Acer Empowering Technology
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLG9S
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
36547
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
7.09" (180 mm)
Depth *
17.4" (441.5 mm)
Height *
14.4" (367 mm)
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:07:49
Uk has collected 2 expert reviews for Acer Aspire M3641 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 640 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium Tower PC and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%