location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Accuratus K82D keyboard Universal USB QWERTY UK International Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Accuratus Check ‘Accuratus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accuratus K82D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KYB500-K82D
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Accuratus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Accuratus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:56:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Accuratus K82D keyboard Universal USB QWERTY UK International Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB ‘plug and play’ connection
  • - Black case and keys (other colours made on request)
  • - Mini UK key layout (other languages available on request)
  • - FN key to multiplex some keys for number pad like on some laptops
  • - Keys have a soft and tactile feel to allow for comfortable and natural typing
  • - Slim true scissor key, key mechanism
  • - Clear easy read key legends
  • - Integrated 800dpi optical trackball with left and right mouse buttons
  • - Status LED's (Caps, Num & Scroll Lock)
  • - Designed with an internal metal plate to enhance the protection against ESD
  • - Dimensions are compatible to Cherry G84-4400 keyboard
  • - Brown box environment friendly packaging
Long product name Accuratus K82D keyboard Universal USB QWERTY UK International Black :
The short editorial description of Accuratus K82D keyboard Universal USB QWERTY UK International Black

USB Premium Mini Scissor Key Keyboard with Trackball
More>>>
Short summary description Accuratus K82D keyboard Universal USB QWERTY UK International Black:
This short summary of the Accuratus K82D keyboard Universal USB QWERTY UK International Black data-sheet is auto-generated and uses the product title and the first six key specs.

Accuratus K82D, Mini, Wired, USB, QWERTY, Black

Long summary description Accuratus K82D keyboard Universal USB QWERTY UK International Black:
This is an auto-generated long summary of Accuratus K82D keyboard Universal USB QWERTY UK International Black based on the first three specs of the first five spec groups.

Accuratus K82D. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 65.7" (1.67 m). Recommended usage: Universal. Product color: Black

Country Distributor
United Kingdom 1 distributor(s)