IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English (US)

Start > Notebooks/Laptops > Sony VGN-FZ21E

VAIO FZ21E

Brand: Sony
Product code: VGN-FZ21E
EAN/UPC code: 4905524453164, 4905524453195, 4905524453201, 4905524453218
Product family: FZ Series
Category: Notebooks/Laptops 
Release date: 07 Sep 2007
Info modified on: 30 Jun 2009 11:20:03
VGN-FZ21E Sony
32k

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family Intel Core 2 Duo
Processor T7250
Processor front side bus 800 MHz
Chipset PM965
L2 cache 2 MB
Disk Drive
Hard drive capacity 160 GB
Host interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display X-black LCD
Display resolution 1280 x 800 pixels
Memory
Internal memory 2048 MB
Internal memory type DDR2 SDRAM
Memory layout 2 x 1024 MB
Maximum internal memory 4 GB
Memory clock speed 667 MHz
Storage Media
Compatible memory cards Memory Stick™ / Duo, Memory Stick™ PRO / Duo / SD
Video
Graphic adapter NVIDIA® GeForce® 8400M GT
Optical Drive
Optical drive type DVD+-RW/+-R DL/RAM
DVD+R Double Layer read speed 6 x
DVD+R Double Layer write speed 4 x
DVD-R Dual Layer read speed 6 x
DVD-R Double Layer write speed 4 x
DVD-RAM read speed 5 x
DVD-RAM write speed 5 x
DVD+R read speed 8 x
DVD+R write speed 8 x
DVD-R write speed 8 x
DVD-R read speed 8 x
DVD-RW read speed 6 x
DVD-RW write speed 6 x
DVD+RW read speed 8 x
DVD+RW write speed 8 x
CD-R read speed 24 x
CD-R write speed 24 x
CD-RW read speed 24 x
CD-RW write speed 16 x
Audio
Built-in microphone
Camera
Camera included
Megapixel 1.3 MP
Digital video capture speed 30 fps
Networking
Internal modem
Bluetooth
Wireless technology 802.11a/b/g
Modem type V92/V.90
Networking
Cabling technology 100 BASE-TX/10 BASE-T
Wireless LAN data transfer rate (max) 54 Mbit/s
Operating System/Software
Operating system provided Windows Vista Home Premium Edition
Bundled software -VAIO Music Box, Windows Media Player 11, SonicStage Mastering Studio 2.4;
-Adobe Premiere Elements 3, VAIO Content Importer / Exporter, WinDVD BD 8.0(VAIO);
-Adobe Photoshop Elements 5, Google Picasa;
-Easy Media creator 9, Click to DVD BD® 3.0;
-Adobe® Reader® 8.1, Adobe Standard 8, Microsoft® Works 8.5;
-VAIO Recovery Utility, Skype, Google pack;
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port S-Video & HDMI
USB 2.0 ports quantity 3
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Security
Cable lock slot Kensington
Weight & Dimensions
Weight 2800 g
Depth 254.4 mm
Height 34.5 mm
Width 355.8 mm
Technical Details
Pointing device Touchpad
3 offers, from 978.05  

Product comments

User comments
For product questions contact our customer service.
Your e-mail address
Comment
*Please, type the big numbers shown here into the box