IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English (US)

Start > Magneto Optical Disks > Sony EDM230CMF

Magneto Optical Disk 3.5" MAC single pack

Brand: Sony
Product code: EDM230CMF
EAN/UPC code: 4901780500604, 4901780500598
Product family: %%family_name%%
Category: Magneto Optical Disks 
Release date: 15 Jul 2005
Info modified on: 27 Jun 2009 01:48:18
EDM230CMF Sony
7k

Specs
Alternatives
Options
Technical Details
Formatted recording capacity 228.5 MB
Unformatted recording capacity 230 MB
Mac compatibility
Optical disk diameter 86 mm
Track pitch 1.39 µm
Bytes per sector 512
Configuration of track Spiral
Logical tracks 17940.0
Physical tracks 11500.0
Weight & Dimensions
Size 3.5 "
Weight & Dimensions
Weight 10 g
Height 94 mm
Width 90 mm
Depth 6 mm
Environmental Conditions
Operating relative humidity range 3-85 %
Storage temperature range (T-T) -10-55 °C
Operating temperature range (T-T) 5 - 55 °C
Storage relative humidity range 3-90 %
Operating temperature range (T-T) 41-131 °F
Archival storage life 50 year(s)
40 offers, from €1.87  

Product comments

User comments
For product questions contact our customer service.
Your e-mail address
Comment
*Please, type the big numbers shown here into the box