IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English (US)

Start > Dot Matrix Printers > Oki 01091410

Microline 3391

Brand: Oki
Product code: 01091410
EAN/UPC code: 5031713015376
Product family: %%family_name%%
Category: Dot Matrix Printers 
Release date: 28 Sep 2005
Info modified on: 27 Jun 2009 01:48:18
01091410 Oki
4k

Specs
Alternatives
Options
Print Quality
Color
Maximum resolution 360 x 360 DPI
Maximum print area A4 (210 x 297 mm)
Maximum printing width 272 characters
Print Speed
Maximum print speed 390 cps
Normal print speed 260 cps
Print Technology
Fonts included Courier, Roman, Swiss, Swiss Bold, Orator, Prestige, Gothic, Utility
Print head 24 pin
Paper Handling
Recommended media weight 45-90 g/m2 g/m²
Connectivity
Interface USB
Connectivity technology Wired
Emulations Epson LQ, Esc/P2, IBM ProPrinter X24/XL24
I/O ports USB
RS-232C
RS-422
Memory
Buffer size 64 KB
Endurance
Print head life 200 million characters
Mean time between failures (MTBF) 10000 h
Energy Management
Power requirements 220/230 VAC (+6%, -14%), 240V AC (+/-10%), 50/60 Hz
Sound Emission
Noise level 57/52 dB
Weight & Dimensions
Dimensions W x D x H 552x345x116 mm
Weight 8400/10100 g
Technical Details
Built-in barcodes Code 39, UPC-A, UPC-E, EAN 8, EAN 13, Interleaved 2 of 5, ZIP, Code 128
Ribbon life 2 million characters
Character pitch 10/12/15/17/20 cpi
Font styles
Maximum number of copies 4 copies
43 offers, from €324.86  

Product comments

User comments
For product questions contact our customer service.
Your e-mail address
Comment
*Please, type the big numbers shown here into the box