IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English (US)

Start > Mobile Phones > Nokia 0027891

N95

Brand: Nokia
Product code: 0027891
EAN/UPC code: 6417182733598
Product family: %%family_name%%
Category: Mobile Phones 
Release date: 09 Aug 2007
Info modified on: 03 Jun 2009 10:30:11
0027891 Nokia
85k

73k
87k

Specs
Alternatives
Options
Display
Display number of colors 16.77 M
Display resolution 240 x 320 pixels
Display QVGA TFT
Display diagonal 2.6 "
Memory
Compatible memory cards microSD
Internal memory 160 MB
Flash card support
Camera
Camera included
Megapixel 5 MP
Zoom capability 20x
Camera resolution 2592 x 1944 pixels
Second camera
Connectivity
Interface USB 2.0
I/O ports 3,5 mm
Networking
Wireless technology 802.11 b/g
Video
Video capture resolution 640 x 480 pixels
Video compression formats MPEG-4
Audio
FM radio
Polyphonic ring
Audio
Playable formats MP3/AAC/M4A/WMA
Weight & Dimensions
Weight 120 g
Dimensions W x D x H 53 x 21 x 99 mm
Width 53 mm
Depth 21 mm
Height 99 mm
Energy Management
Talk time 6.5 h
Standby time 228 - 233 h
Phone Features
Smartphone
Java technology
Form factor Slider
Data Transmission
Infrared data port
Bluetooth
EDGE
 

Product comments

User comments
For product questions contact our customer service.
Your e-mail address
Comment
*Please, type the big numbers shown here into the box