IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English (US)

Start > Mobile Phones > Nokia 0025910

E90

Brand: Nokia
Product code: 0025910
EAN/UPC code: 6417182707698
Product family: %%family_name%%
Category: Mobile Phones 
Release date: 16 May 2007
Info modified on: 27 Jun 2009 01:48:18
0025910 Nokia
69k

Specs
Alternatives
Options
Display
Display resolution 800 x 352 pixels
Display number of colors 16.0 M
Display Active matrix
External display TFT
External display resolution 240x320 pixels
External display number of colors 16.0 M
Memory
Compatible memory cards microSD
Internal memory 128 MB
Flash card support
Camera
Camera included
Megapixel 3.2 MP
Built-in flash
Second camera
Connectivity
Direct printing
WAP 2.0
Interface Mini USB, Bluetooth, 2.5mm, IrDa
Networking
Networking type GSM,WCDMA
Operating frequency 850/900/1800/1900/2100 MHz
Wireless technology IEEE 802.11g
Messaging
MMS (Multimedia Messaging Service)
E-mail POP3, IMAP4, SMTP
Video
Video compression formats 3GPP
Video capability
Audio
FM radio
Polyphonic ring
Playable formats MP3, AAC
Music player
Audio
Voice recording
Speakerphone
Operating System/Software
Operating system provided Symbian OS 9.2
Color
Color of product Red
Weight & Dimensions
Weight 210 g
Dimensions W x D x H 132 x 57 x 20 mm
Width 132 mm
Depth 57 mm
Height 20 mm
Energy Management
Talk time 5 h
Standby time 336 h
Battery performance 1500 mAh
Battery type BP-4L
Phone Features
Smartphone
Java technology
Form factor Clamshell
Alarm clock
Calendar
Vibrating alert
Push-to-Talk (PTT)
Calculator
Data Transmission
Infrared data port
Bluetooth
GPRS
EDGE
2 offers, from €537.18  

Product comments

User comments
For product questions contact our customer service.
Your e-mail address
Comment
*Please, type the big numbers shown here into the box