| Maximum data transfer rate |
0.054 Gbit/s |
| Connectivity technology |
Wireless |
| Networking features |
WLAN, Fast Ethernet |
| Supports ISDN connection |
 |
| Switching protocol |
Ethernet |
| Routing protocol |
TCP/IP, NAT, PPTP, PPPoE |
| Management protocols |
HTTP |
| DHCP client |
 |
| DHCP server |
 |
| Cabling technology |
10Base-T, 100Base-TX |
| Full duplex |
 |
| Ethernet LAN data transfer rates |
10/100 Mbit/s |
| WLAN connection |
 |
| Frequency range |
2412 - 2472 MHz |
| Bandwidth |
2.4 GHz |
| Channels quantity |
13 |
| WLAN data transfer rates supported |
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54 Mbit/s |
| Modulation |
BPSK, QPSK, 16QAM, DBPSK, DQPSK, CCK |
| ADSL connection |
 |
| Antenna gain level |
2 dBi |
| Ethernet LAN (RJ-45) ports quantity |
5 |
|
| Firewall security |
SPI, DoS |
| Security algorithm supported |
64/128/152-bit WEP, WPA |
| VPN support |
IPSec, L2TP |
| MAC address filtering |
 |
| System event log |
 |
| Compatible operating systems |
Windows 95/98(SE)/Me/NT/2000/XP Mac OS, NetWare, UNIX, Linux |
| Compliance industry standards |
IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.11i, IEEE 802.3, IEEE 802.3u |
| Dimensions W x D x H |
175.3 x 119.4 x 27.94 mm |
| Weight |
300 g |
| Power LED |
 |
| Connectivity LEDs |
 |
| AC adapter bundled |
12 VDC, 1A |
| Cables included |
 |
|