IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English (US)

Start > Flash Memory > Kingston DTI/8GB

Data Traveler 8GB USB 2.0

Brand: Kingston
Product code: DTI/8GB
EAN/UPC code: 0740617128239, 7406171282390, 740617128239
Product family: %%family_name%%
Category: Flash Memory 
Release date: 23 Jan 2008
Info modified on: 03 Jun 2009 10:30:11
DTI/8GB Kingston
10k

Specs
Alternatives
Options
Memory
Internal memory 8192 MB
Flash card type USB Flash Memory Stick
System Requirements
Compatible operating systems -Windows Vista
-Windows XP (SP1, SP2)
-Windows 2000 (SP4)
-Mac OS (10.2.x)
-Linux (2.6)
USB required
Energy Management
USB powered
Environmental Conditions
Operating temperature range (T-T) 0 - 60 °C
Storage temperature range (T-T) -20 - 85 °C
Weight & Dimensions
Dimensions W x D x H 66.9 x 20.4 x 9.0 mm
Weight 11.3 g
Width 66.9 mm
Depth 20.4 mm
Height 9.0 mm
69 offers, from 11.46  

Product comments

User comments
For product questions contact our customer service.
Your e-mail address
Comment
*Please, type the big numbers shown here into the box