IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English (US)

Start > Webcams > D-link DCS-2120

3G Wireless IP Camera

Brand: D-link
Product code: DCS-2120
EAN/UPC code: 790069289804
Product family: %%family_name%%
Category: Webcams 
Release date: 17 Jun 2006
Info modified on: 03 Jun 2009 10:30:11
DCS-2120 D-link
5k

Specs
Alternatives
Options
Video
Digital video capture speed 30 fps
Maximum resolution 640 x 480 pixels
Camera
Viewing angle, horizontal 62 °
Color
Camera shutter speed 1/60 - 1/15000 s
Lens System
Digital zoom 4 x
Lens system 4mm, F2.0
Image Sensor
Sensor type CMOS
Optical sensor size 1/4 "
Networking
Supported network protocols TCP/IP, HTTP, SMTP, FTP, NTP, DNS, DHCP, UPnP, DDNS, PPPoE
Management platform Web-based
Cabling technology 10Base-T, 100Base-TX
Networking features Fast Ethernet, Wireless LAN
Security
Security features Password Authentication
Technical Details
Light sensitivity 0.5 lux
System Requirements
Minimum system requirements Internet Explorer 6.0
Energy Management
Power requirements 5V DC
Power consumption 5.5 W
Certificates
Compliance industry standards IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Operating System/Software
Bundled software
17 offers, from 138.03  

Product comments

User comments
For product questions contact our customer service.
Your e-mail address
Comment
*Please, type the big numbers shown here into the box