location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M TL906 laminator 381 mm/min Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL906
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL906
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M TL906 laminator 381 mm/min Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum lamination width: 9.02" (22.9 cm) Maximum document thickness: 0.197" (5 mm)
  • - 381 mm/min
  • - Number of rollers: 2
  • - Auto power off
  • - Green, White
Long product name 3M TL906 laminator 381 mm/min Green, White :
The short editorial description of 3M TL906 laminator 381 mm/min Green, White

Scotch PRO Thermal Laminator, 9"
More>>>
3M TL906 laminator 381 mm/min Green, White:
The official marketing text of 3M TL906 laminator 381 mm/min Green, White as supplied by the manufacturer

Create professional, high quality, laminated documents. For use with thermal laminating pouches up to 9 inches wide, including legal size, letter size, ID badge size, business card size, and various sized photos. Thermal Pouches 3 to 5 mil thick. Premium design includes easy-to-use LED touch controls and button that turns green when machine is ready. Includes hidden built-in cord storage and foldable input tray.

- 5-6 minute warm-up time, light signals when machine is ready
- Never Jam Technology automatically prevents misfed items
- 2 roller machine. Laminates at speed of 15 in/min. Use with 3-5 mil thick thermal pouches, up to 9" wide.
- Auto shutoff after 1 hour of inactivity helps conserve energy

Short summary description 3M TL906 laminator 381 mm/min Green, White:
This short summary of the 3M TL906 laminator 381 mm/min Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

3M TL906, 9.02" (22.9 cm), 381 mm/min, 0.197" (5 mm), 6 min, Green, White, 60 min

Long summary description 3M TL906 laminator 381 mm/min Green, White:
This is an auto-generated long summary of 3M TL906 laminator 381 mm/min Green, White based on the first three specs of the first five spec groups.

3M TL906. Maximum lamination width: 9.02" (22.9 cm), Lamination speed: 381 mm/min, Maximum document thickness: 0.197" (5 mm). Power consumption (typical): 400 W, AC input voltage: 120 V, AC input frequency: 60 Hz. Width: 15.8" (401 mm), Depth: 4.02" (102 mm), Height: 3.9" (99 mm)

Features
Lamination speed *
381 mm/min
Maximum lamination width *
9.02" (22.9 cm)
Maximum document thickness *
0.197" (5 mm)
Built-in display *
No
Number of rollers
2
Warm-up time
6 min
Product color
Green, White
Auto power off
Yes
Auto power off after
60 min
Power
Power consumption (typical)
400 W
AC input voltage
120 V
AC input frequency
60 Hz
Current
3.5 A
Weight & dimensions
Width
15.8" (401 mm)
Depth
4.02" (102 mm)
Height
3.9" (99 mm)
Weight
3.2 lbs (1.45 kg)