location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M MS90B monitor mount / stand Desk Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS90B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS90B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0511319467298 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M MS90B monitor mount / stand Desk Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Contemporary design with stacking columns raises monitor from 7/8 inch to 5-7/8 inches (2.2 to 10.5 cm) in increments of 1 5/8 inches (0.95 cm)
  • - Non-skid base
  • - Weight capacity of 40 pounds
  • - 16 inch (40.64 cm) clearance between columns
Guarantee: 30 days
Long product name 3M MS90B monitor mount / stand Desk Black, Silver :
The short editorial description of 3M MS90B monitor mount / stand Desk Black, Silver

Adjustable Monitor Stand, extra wide, black and silver
More>>>
3M MS90B monitor mount / stand Desk Black, Silver:
The official marketing text of 3M MS90B monitor mount / stand Desk Black, Silver as supplied by the manufacturer

The 3M™ Adjustable Monitor Stand MS80B is great for laptops, printers or monitors up to 17 inches (43.18 cm) or 40 pounds (18.14 kg). Its contemporary design with stacking columns raises the monitor from 7/8 inch to 5-7/8 inches (2.2 to 10.5 cm) in increments of 1 5/8 inches (0.95 cm), helping to ensure the proper viewing angle.

Short summary description 3M MS90B monitor mount / stand Desk Black, Silver:
This short summary of the 3M MS90B monitor mount / stand Desk Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

3M MS90B, 40 lbs (18.1 kg), Height adjustment, Black, Silver

Long summary description 3M MS90B monitor mount / stand Desk Black, Silver:
This is an auto-generated long summary of 3M MS90B monitor mount / stand Desk Black, Silver based on the first three specs of the first five spec groups.

3M MS90B. Maximum weight capacity: 40 lbs (18.1 kg). Height adjustment. Product color: Black, Silver

Mounting
Maximum weight capacity *
40 lbs (18.1 kg)
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Design
Product color *
Black, Silver
Weight & dimensions
Width
2" (50.8 mm)
Depth
1.2" (30.5 mm)
Other features
Adjustable
Yes
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
United States 2 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)