location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M MS80B Adjustable Monitor Stand monitor mount / stand Floor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS80B Adjustable Monitor Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70005249431 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0021200529511 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2022 14:33:35
The date of the most recent change of the data-sheet in Icecat's system
Long product name 3M MS80B Adjustable Monitor Stand monitor mount / stand Floor :
The short editorial description of 3M MS80B Adjustable Monitor Stand monitor mount / stand Floor

3M Adjustable Monitor Stand
More>>>
3M MS80B Adjustable Monitor Stand monitor mount / stand Floor:
The official marketing text of 3M MS80B Adjustable Monitor Stand monitor mount / stand Floor as supplied by the manufacturer

3M Adjustable Monitor Stand

Short summary description 3M MS80B Adjustable Monitor Stand monitor mount / stand Floor:
This short summary of the 3M MS80B Adjustable Monitor Stand monitor mount / stand Floor data-sheet is auto-generated and uses the product title and the first six key specs.

3M MS80B Adjustable Monitor Stand, 79.4 lbs (36 kg)

Long summary description 3M MS80B Adjustable Monitor Stand monitor mount / stand Floor:
This is an auto-generated long summary of 3M MS80B Adjustable Monitor Stand monitor mount / stand Floor based on the first three specs of the first five spec groups.

3M MS80B Adjustable Monitor Stand. Maximum weight capacity: 79.4 lbs (36 kg)

Mounting
Maximum weight capacity *
79.4 lbs (36 kg)
Mounting type *
Floor
Other features
Screen size compatibility
21"
Logistics data
Harmonized System (HS) code
85299097
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 03:06:05
Uk has collected 1 expert review for 3M MS80B Adjustable Monitor Stand monitor mount / stand Floor but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gadgetreview.com
Updated:
2020-12-01 03:06:05
From the nearly 30 products we reviewed for over 24 hours, we selected VIVO's dual desk mount stand as our top pick because it offered the most stability, monitor weight support, and desktop space compared to the rest of the stands. Plus it is very easy t...
0%
Country Distributor
United States 3 distributor(s)
United Kingdom 2 distributor(s)