location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Privacy Filter for 15" Apple® MacBook Pro® with Retina® Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Privacy Filter for 15" Apple® MacBook Pro® with Retina® Display
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7100077404 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0051128827895 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M Privacy Filter for 15" Apple® MacBook Pro® with Retina® Display
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Microlouver technology delivers world-class effective "black out" privacy from side views outside the 60-degree viewing angle
  • - One of our thinnest privacy filters, designed for today’s thinnest devices
  • - Reduces 35% of blue light transmission from the display
  • - Incredible image clarity
  • - Notice fewer fingerprints and more of what’s on your screen with our satin-like matte finish
  • - Great for high-resolution screens with higher pixel density
  • - Custom-cut to fit your display
  • - Easy to attach, remove and clean
  • - Gives screens an added layer of durable protection from dust and scratches
  • - 100% hand inspected for quality assurance
Guarantee: Limited 1-year warranty
Long product name 3M Privacy Filter for 15" Apple® MacBook Pro® with Retina® Display :
The short editorial description of 3M Privacy Filter for 15" Apple® MacBook Pro® with Retina® Display

3M Privacy Filter for 15" Apple MacBook Pro with Retina Display (2012-2015) (PFNAP003)
More>>>
3M Privacy Filter for 15" Apple® MacBook Pro® with Retina® Display:
The official marketing text of 3M Privacy Filter for 15" Apple® MacBook Pro® with Retina® Display as supplied by the manufacturer

3M™ Black Privacy Filters for laptops deliver world-class effective "black out" privacy from side views outside the 60-degree viewing angle. One of our thinnest privacy filters, designed for today's thinnest devices. The custom-cut filter provides a satin-like matte finish that is smooth to the touch and provides incredible image clarity, making it great for high-resolution screens with higher pixel density.

Short summary description 3M Privacy Filter for 15" Apple® MacBook Pro® with Retina® Display:
This short summary of the 3M Privacy Filter for 15" Apple® MacBook Pro® with Retina® Display data-sheet is auto-generated and uses the product title and the first six key specs.

3M Privacy Filter for 15" Apple® MacBook Pro® with Retina® Display, 15.4", 16:10, Laptop, Frameless display privacy filter, Anti-glare

Long summary description 3M Privacy Filter for 15" Apple® MacBook Pro® with Retina® Display:
This is an auto-generated long summary of 3M Privacy Filter for 15" Apple® MacBook Pro® with Retina® Display based on the first three specs of the first five spec groups.

3M Privacy Filter for 15" Apple® MacBook Pro® with Retina® Display. Maximum screen size: 15.4". Aspect ratio: 16:10. Suitable for: Laptop, Type: Frameless display privacy filter. Protection features: Scratch-resistant

Design
Suitable for *
Laptop
Type *
Frameless display privacy filter
Filter color
Black
Product color
Black, Translucent
Features
Display filter features *
Anti-glare
Display types supported *
LCD
Aspect ratio
16:10
Scratch-resistant
Yes
Protection features
Scratch-resistant
Easy to clean
Yes
Screen format
Widescreen
Cleaning cloth
Yes
Durable screen protection‎
Yes
Privacy filtering orientation
Landscape
Touchscreen compatible
No
Installation type
Attachment strip
Easy to remove
Yes
Compatibility
Apple MacBook Pro 15-inch with Retina Display (2012-2015)
Ergonomics
Maximum screen size *
15.4"
Screen size HxW
9.06 x 13.9" (230 x 353 mm)
Ergonomics
Display diagonal (metric)
15" (38.1 cm)
Weight & dimensions
Width (imperial)
12.5"
Height (imperial)
18"
Packaging data
Package width
12.5" (317 mm)
Package depth
0.157" (4 mm)
Package height
18" (457 mm)
Package weight
8.35 oz (236.6 g)
Package type
Box
Logistics data
Harmonized System (HS) code
85299097
Pallet width
4.21" (10.7 cm)
Pallet length
4.8" (12.2 cm)
Pallet height
5.24" (13.3 cm)
Pallet weight
588.6 lbs (267 kg)
Quantity per pallet
805 pc(s)
Shipping (inner) case width
1.3" (3.29 cm)
Shipping (inner) case length
1.84" (4.68 cm)
Shipping (inner) case height
0.187" (4.76 mm)
Shipping (inner) case weight
3.44 lbs (1.56 kg)
Quantity per shipping (inner) case
5 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50051128004710
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)