location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Framed Privacy Filter for 19" Standard Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Framed Privacy Filter for 19" Standard Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7000059511 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0051128775868 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M Framed Privacy Filter for 19" Standard Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Microlouver technology delivers world-class effective "black out" privacy from side views outside the 60-degree viewing angle
  • - Nearly 20% more clarity than standard 3M™ Black Privacy Filters, the best level of clarity for monitors
  • - Easy to remove for collaboration, sharing or to clean as needed
  • - Reduces 35% of blue light transmission from the display
  • - Provides the highest contrast of 3M™ Privacy Filters for monitors, creates an excellent viewing experience with whiter whites and blacker blacks
  • - Attaches with Command® Strips or hanger arms for framed mounting
  • - Easy to attach, remove and clean
  • - Gives screens an added layer of durable protection from dust and scratches
  • - 100% hand inspected for quality assurance
Guarantee: Limited 1-year warranty
Long product name 3M Framed Privacy Filter for 19" Standard Monitor :
The short editorial description of 3M Framed Privacy Filter for 19" Standard Monitor

3M Framed Privacy Filter for 19" Standard Monitor (PF190C4F)
More>>>
3M Framed Privacy Filter for 19" Standard Monitor:
The official marketing text of 3M Framed Privacy Filter for 19" Standard Monitor as supplied by the manufacturer

3M™ Framed Black Privacy Filters deliver an amazing visual experience thanks to high-contrast, optimized clarity—the best level of clarity 3M offers. Our unique microlouver technology delivers world-class effective "black out" privacy from side views outside the 60-degree viewing angle and works perfectly on today's high-resolution monitors. For collaboration and screen sharing, our robust framed privacy filters are easily removable.

Short summary description 3M Framed Privacy Filter for 19" Standard Monitor:
This short summary of the 3M Framed Privacy Filter for 19" Standard Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

3M Framed Privacy Filter for 19" Standard Monitor, 19", 5:4, Monitor, Framed display privacy filter, Anti-reflective, Privacy, 2.54 lbs (1.15 kg)

Long summary description 3M Framed Privacy Filter for 19" Standard Monitor:
This is an auto-generated long summary of 3M Framed Privacy Filter for 19" Standard Monitor based on the first three specs of the first five spec groups.

3M Framed Privacy Filter for 19" Standard Monitor. Maximum screen size: 19". Aspect ratio: 5:4. Suitable for: Monitor, Type: Framed display privacy filter. Protection features: Scratch-resistant. Weight: 2.54 lbs (1.15 kg)

Design
Suitable for *
Monitor
Type *
Framed display privacy filter
Filter color
Black
Material
Plastic
Product color
Black
Features
Display filter features *
Anti-reflective, Privacy
Display types supported *
LCD
Aspect ratio
5:4
Scratch-resistant
Yes
Protection features
Scratch-resistant
Easy to clean
Yes
Screen format
Standard
Easy to apply
Yes
Durable screen protection‎
Yes
Privacy filtering orientation
Landscape
Touchscreen compatible
No
Installation type
Hanger arm + Command strip
Easy to remove
Yes
Fingerprint resistant
Yes
Blue light filter
Yes
Ergonomics
Maximum screen size *
19"
Screen size HxW
12.4 x 15.3" (314 x 389 mm)
Weight & dimensions
Width
15.3" (389 mm)
Height
12.4" (314 mm)
Weight & dimensions
Weight
2.54 lbs (1.15 kg)
Packaging data
Package width
21.6" (549.3 mm)
Package depth
1.19" (30.2 mm)
Package height
17.8" (452.5 mm)
Package weight
2.54 lbs (1.15 kg)
Package type
Box
Technical details
Pallet net height
45.4" (115.3 cm)
Pallet net length
48" (121.9 cm)
Pallet net width
42" (106.7 cm)
Pallet net weight
303.8 lbs (137.8 kg)
EUR-pallet weight
364 lbs (165.1 kg)
Quantity per EUR-pallet
120 pc(s)
Logistics data
Harmonized System (HS) code
85299097
Pallet weight
363.8 lbs (165 kg)
Quantity per pallet
120 pc(s)
Shipping (inner) case width
18.4" (46.7 cm)
Shipping (inner) case length
22.4" (56.8 cm)
Shipping (inner) case height
6.73" (17.1 cm)
Shipping (inner) case weight
13.8 lbs (6.24 kg)
Shipping (inner) case net weight
12.7 lbs (5.74 kg)
Quantity per shipping (inner) case
5 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
51128775868
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 05:12:22
Uk has collected 8 expert reviews for 3M Framed Privacy Filter for 19in Monitor, 5:4, PF190C4F and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalversus.com
Updated:
2019-12-01 05:12:22
As you might have guessed from the title, the primary function of this filter is privacy. It was designed so that neighbours on, for example, a plane (see photo) can’t see over your shoulder and spy on your super confidential Excel files - as long as t...
0%
itreviews.com
Updated:
2019-12-01 05:12:22
keep prying eyes away from your laptop screen and LCD monitor display: Ten years or so ago, when the contrast in monitor screens was not as good as it is today, there was a market for filters to stick on them and make the blacks blacker. Now 3M...
0%
pocket-lint.com
Updated:
2019-12-01 05:12:22
Can this stop you sharing your company secrets?...
Good Easy to fit, works...
Bad Will dim your display, company logo in the wrong place...
Bottom line If you constantly find yourself working in public areas and worried about your secrets falling into the wrong hands this is a must have...
90%
theregister.co.uk
Updated:
2019-12-01 05:12:22
Mac owners peeved that Apple has only just introduced glossy notebook displays - products the rest of the laptop industry have long since adopted - have a saviour, of sorts, in the Post-it company 3M. So too do notebook users fed up of folk peering ove...
Bottom line 3M calls its filters Laptop Privacy products, and that's exactly what they provide. They'll certainly prevent casual glances at your screen exposing confidential information, though they don't cover vertical viewing angles. They're also pricey. That s...
90%
mymac.com
Updated:
2019-12-01 05:12:22
3M $64.65 Have you ever felt as if someone is trying to sneak a peak at what you are doing on your computer? The problem has been fixed with 3M’s latest product, the Privacy Screen, for a variety of laptops and monitors. With a Privacy Screen you...
90%
the-gadgeteer.com
Updated:
2019-12-01 05:12:22
Confidential documents, surfing The Gadgeteer while at work, and porn. What do these all have in common? They’re all things that you’re likely to want to hide from prying eyes. If you are doing any of these (or similar) activities in public using y...
Good Hides your screen for everyone but those right behind or next to you.
Bad Plastic holding tabs look tacky and can block edge of laptop screen, Some laptops not supported without cutting Privacy Filter by hand, Reduces laptop screen brightness and makes things look fuzzier.
0%
best4reviews.com
Updated:
2019-12-01 05:12:22
In these tricky times, were all paranoid about personal privacy and identity theft - particularly when using our PCs. At the same time our busy lives means that sometimes working on our laptops on busy trains or in commuter cafes has to be done. So, f...
Good Simple hardware solution, fast, works well, protects laptop screen...
Bad Heath Robinson sticky tape attachments, reduces screen brightness into the bargain, visible grain...
Bottom line This simple polarised filter reduces the screen-viewing angle to stop those prying eyes and is a very simple idea, which, although executed rather primitively, there’s no denying it, really does work...
67%
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)