location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Gold Privacy Filter for 19" Widescreen Monitor (16:10)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gold Privacy Filter for 19" Widescreen Monitor (16:10)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7000031979 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0051128797303 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M Gold Privacy Filter for 19" Widescreen Monitor (16:10)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outside the 60-degree viewing angle, the filter projects a vibrant gold shield of world-class effective privacy
  • - Gold, glossy finish for incredible clarity--nearly 20% more clarity than standard 3M™ Black Privacy Filters
  • - Proprietary gold effect provides premium privacy with a glossy finish
  • - Reduces 35% of blue light transmission from the display
  • - Provides a beautiful high-contrast, high-resolution quality you expect
  • - Perfectly suited for most of today’s high-resolution monitors and displays
  • - Reversible between vibrant gold and a glossy black screen
  • - Designed to seamlessly fit within the raised bezel of your device
  • - Easy to attach, remove and clean
  • - Gives screens an added layer of durable protection from dust and scratches
Guarantee: Limited 1-year warranty
Long product name 3M Gold Privacy Filter for 19" Widescreen Monitor (16:10) :
The short editorial description of 3M Gold Privacy Filter for 19" Widescreen Monitor (16:10)

3M Gold Privacy Filter for 19" Widescreen Monitor (16:10) (GF190W1B)
More>>>
3M Gold Privacy Filter for 19" Widescreen Monitor (16:10):
The official marketing text of 3M Gold Privacy Filter for 19" Widescreen Monitor (16:10) as supplied by the manufacturer

3M™ Gold Privacy Filters for monitors boast a high level of clarity. Visual hackers with side views see a vibrant gold shield of world-class privacy, but you get a gold, glossy finish for incredible clarity—nearly 20% more clarity than standard 3M™ Black Privacy Filters. Perfect for today's high-resolution monitors, this style statement is reversible between vivid gold and glossy black. From 3M, a leader in clarity for privacy filters.

Short summary description 3M Gold Privacy Filter for 19" Widescreen Monitor (16:10):
This short summary of the 3M Gold Privacy Filter for 19" Widescreen Monitor (16:10) data-sheet is auto-generated and uses the product title and the first six key specs.

3M Gold Privacy Filter for 19" Widescreen Monitor (16:10), 19", 16:10, Monitor, Frameless display privacy filter

Long summary description 3M Gold Privacy Filter for 19" Widescreen Monitor (16:10):
This is an auto-generated long summary of 3M Gold Privacy Filter for 19" Widescreen Monitor (16:10) based on the first three specs of the first five spec groups.

3M Gold Privacy Filter for 19" Widescreen Monitor (16:10). Maximum screen size: 19". Aspect ratio: 16:10. Suitable for: Monitor, Type: Frameless display privacy filter. Protection features: Scratch-resistant

Design
Suitable for *
Monitor
Type *
Frameless display privacy filter
Filter color
Gold
Product color
Gold, Translucent
Features
Display types supported *
LCD
Aspect ratio
16:10
Scratch-resistant
Yes
Protection features
Scratch-resistant
Easy to clean
Yes
Screen format
Widescreen
Easy to apply
Yes
Durable screen protection‎
Yes
Privacy filtering orientation
Landscape
Touchscreen compatible
No
Installation type
Attachment strip
Features
Easy to remove
Yes
Ergonomics
Maximum screen size *
19"
Screen size HxW
10 x 16.1" (255 x 408 mm)
Packaging data
Package width
12.5" (317 mm)
Package depth
0.157" (4 mm)
Package height
18" (457 mm)
Package weight
7.31 oz (207.1 g)
Package type
Box
Logistics data
Pallet weight
535.7 lbs (243 kg)
Quantity per pallet
805 pc(s)
Quantity per shipping (inner) case
5 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50051128797308
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:29:26
Uk has collected 2 expert reviews for 3M Gold Privacy Filter for 19" Widescreen Monitor (16:10) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
OCModShop
Updated:
2016-11-14 18:29:25
When I start my morning commute, the bus is empty and I have enough privacy to catch up on “Game of Thrones”. Soon I become surrounded by grandmas, little children, and those that I can only assume have been court-ordered to not watch a fantasy TV series...
0%
the-gadgeteer.com
Updated:
2016-11-14 18:29:26
Do you love sipping lattes at a coffee shop while writing the next best-selling thriller, crunching numbers, or surfing TMZ while looking like you are doing something more important? In a public place your screen is not always your private space. This...
Good increased clarity and protection versus a black out filter...
Bad heavy reflection, sizing issues for Macs...
0%
Brand Image Article code product Stock Price from
3M BS58.4W9 Frameless display privacy filter 23" 3M BS58.4W9 Frameless display privacy filter 23"
(show image)
98044050544 Privacy Filter for Desktops BS58.4W9 0.00
(excl. VAT)
0 (incl. VAT)
3M BSF54.6W Frameless display privacy filter 21.5" 3M BSF54.6W Frameless display privacy filter 21.5"
(show image)
98044049298 Privacy Filter for Desktops BSF54.6W 0.00
(excl. VAT)
0 (incl. VAT)
3M BS50.8W9 Frameless display privacy filter 20" 3M BS50.8W9 Frameless display privacy filter 20"
(show image)
98044050536 Privacy Filter for Desktops BS50.8W9 0.00
(excl. VAT)
0 (incl. VAT)
3M Gold Privacy Filter for 19" Standard Monitor 3M Gold Privacy Filter for 19" Standard Monitor
(show image)
7100026041 Gold Privacy Filter for 19" Standard Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M PF27.0W 27" 3M PF27.0W 27"
(show image)
98044048092 Black Privacy Filter for Desktops PF27.0W 0.00
(excl. VAT)
0 (incl. VAT)
3M PF23.6W9 23.57" 3M PF23.6W9 23.57"
(show image)
98044050551 PF23.6W9 Privacy Filter for Widescreen LCD Monitors 0.00
(excl. VAT)
0 (incl. VAT)
3M PF24.0W 24.6" 3M PF24.0W 24.6"
(show image)
98044048076 Black Privacy Filter for Desktops PF24.0W 0.00
(excl. VAT)
0 (incl. VAT)
3M PF18.5W Frameless display privacy filter 18.5" 3M PF18.5W Frameless display privacy filter 18.5"
(show image)
98044049280 Black Privacy Filter for Desktops PF18.5W 0.00
(excl. VAT)
0 (incl. VAT)
3M PF20.1 20.1" 3M PF20.1 20.1"
(show image)
98044044224 Black Privacy Filter for Desktops PF20.1 0.00
(excl. VAT)
0 (incl. VAT)
3M PF21.3 21.3" 3M PF21.3 21.3"
(show image)
98044048027 Black Privacy Filter for Desktops PF21.3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)