location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Privacy Filter for 12.1" Widescreen Laptop (16:10)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Privacy Filter for 12.1" Widescreen Laptop (16:10)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7000013834
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045271021 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M Privacy Filter for 12.1" Widescreen Laptop (16:10)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Microlouver technology delivers world-class effective "black out" privacy from side views outside the 60-degree viewing angle
  • - Reversible between a glossy side and glare-reducing matte
  • - Reduces 35% of blue light transmission from the display
  • - Helps reduce reflections so you see your screen clearly with pristine image clarity
  • - Matte surface helps reduce glare and hide fingerprints
  • - Designed with advanced microlouver technology, creating an excellent high-resolution viewing experience
  • - Designed to seamlessly fit within the raised bezel of your device
  • - Easy to attach, remove and clean
  • - Gives screens an added layer of durable protection from dust and scratches
  • - 100% hand inspected for quality assurance
Guarantee: Limited 1-year warranty
Long product name 3M Privacy Filter for 12.1" Widescreen Laptop (16:10) :
The short editorial description of 3M Privacy Filter for 12.1" Widescreen Laptop (16:10)

3M Privacy Filter for 12.1" Widescreen Laptop (16:10) (PF121W1B)
More>>>
3M Privacy Filter for 12.1" Widescreen Laptop (16:10):
The official marketing text of 3M Privacy Filter for 12.1" Widescreen Laptop (16:10) as supplied by the manufacturer

3M™ Black Privacy Filters for laptops provide world-class "black out" privacy from side views outside the 60-degree viewing angle, while creating an excellent, high-resolution viewing experience from straight on views. Reversible between a glossy side and a glare-reducing matte side that helps reduce reflections and hide fingerprints, so you can enjoy pristine image clarity.

Short summary description 3M Privacy Filter for 12.1" Widescreen Laptop (16:10):
This short summary of the 3M Privacy Filter for 12.1" Widescreen Laptop (16:10) data-sheet is auto-generated and uses the product title and the first six key specs.

3M Privacy Filter for 12.1" Widescreen Laptop (16:10), 12.1", 16:10, Laptop, Frameless display privacy filter, Anti-glare

Long summary description 3M Privacy Filter for 12.1" Widescreen Laptop (16:10):
This is an auto-generated long summary of 3M Privacy Filter for 12.1" Widescreen Laptop (16:10) based on the first three specs of the first five spec groups.

3M Privacy Filter for 12.1" Widescreen Laptop (16:10). Maximum screen size: 12.1". Aspect ratio: 16:10. Suitable for: Laptop, Type: Frameless display privacy filter. Protection features: Scratch-resistant

Design
Suitable for *
Laptop
Type *
Frameless display privacy filter
Filter color
Black
Product color
Black, Translucent
Features
Display filter features *
Anti-glare
Display types supported *
LCD
Aspect ratio
16:10
Scratch-resistant
Yes
Protection features
Scratch-resistant
Easy to clean
Yes
Screen format
Widescreen
Easy to apply
Yes
Durable screen protection‎
Yes
Privacy filtering orientation
Landscape
Touchscreen compatible
No
Installation type
Attachment strip
Easy to remove
Yes
Ergonomics
Maximum screen size *
12.1"
Screen size HxW
6.46 x 10.3" (164 x 261 mm)
Weight & dimensions
Width (imperial)
9.5"
Height (imperial)
13"
Packaging data
Package width
9.49" (241 mm)
Package depth
0.118" (3 mm)
Package height
13" (330 mm)
Package weight
4.32 oz (122.4 g)
Package type
Box
Logistics data
Harmonized System (HS) code
85299097
Pallet width
4.21" (10.7 cm)
Pallet length
4.8" (12.2 cm)
Pallet height
5.24" (13.3 cm)
Pallet weight
954.6 lbs (433 kg)
Quantity per pallet
2800 pc(s)
Shipping (inner) case width
0.992" (2.52 cm)
Shipping (inner) case length
1.34" (3.4 cm)
Shipping (inner) case height
0.119" (3.02 mm)
Shipping (inner) case weight
26.3 oz (745.7 g)
Quantity per shipping (inner) case
5 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50051128774347
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 01:46:23
Uk has collected 8 expert reviews for 3M Privacy Filter for 12.1" Widescreen Laptop (16:10) and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalversus.com
Updated:
2015-09-10 01:46:15
As you might have guessed from the title, the primary function of this filter is privacy. It was designed so that neighbours on, for example, a plane (see photo) can’t see over your shoulder and spy on your super confidential Excel files - as long as t...
0%
itreviews.com
Updated:
2015-09-10 01:46:17
keep prying eyes away from your laptop screen and LCD monitor display: Ten years or so ago, when the contrast in monitor screens was not as good as it is today, there was a market for filters to stick on them and make the blacks blacker. Now 3M...
0%
pocket-lint.com
Updated:
2015-09-10 01:46:17
Can this stop you sharing your company secrets?...
Good Easy to fit, works...
Bad Will dim your display, company logo in the wrong place...
Bottom line If you constantly find yourself working in public areas and worried about your secrets falling into the wrong hands this is a must have...
90%
theregister.co.uk
Updated:
2015-09-10 01:46:17
Mac owners peeved that Apple has only just introduced glossy notebook displays - products the rest of the laptop industry have long since adopted - have a saviour, of sorts, in the Post-it company 3M. So too do notebook users fed up of folk peering ove...
Bottom line 3M calls its filters Laptop Privacy products, and that's exactly what they provide. They'll certainly prevent casual glances at your screen exposing confidential information, though they don't cover vertical viewing angles. They're also pricey. That s...
90%
mymac.com
Updated:
2015-09-10 01:46:14
3M $64.65 Have you ever felt as if someone is trying to sneak a peak at what you are doing on your computer? The problem has been fixed with 3M’s latest product, the Privacy Screen, for a variety of laptops and monitors. With a Privacy Screen you...
90%
the-gadgeteer.com
Updated:
2015-09-10 01:46:15
Confidential documents, surfing The Gadgeteer while at work, and porn. What do these all have in common? They’re all things that you’re likely to want to hide from prying eyes. If you are doing any of these (or similar) activities in public using y...
Good Hides your screen for everyone but those right behind or next to you.
Bad Plastic holding tabs look tacky and can block edge of laptop screen, Some laptops not supported without cutting Privacy Filter by hand, Reduces laptop screen brightness and makes things look fuzzier.
0%
best4reviews.com
Updated:
2015-09-10 01:46:17
In these tricky times, were all paranoid about personal privacy and identity theft - particularly when using our PCs. At the same time our busy lives means that sometimes working on our laptops on busy trains or in commuter cafes has to be done. So, f...
Good Simple hardware solution, fast, works well, protects laptop screen...
Bad Heath Robinson sticky tape attachments, reduces screen brightness into the bargain, visible grain...
Bottom line This simple polarised filter reduces the screen-viewing angle to stop those prying eyes and is a very simple idea, which, although executed rather primitively, there’s no denying it, really does work...
67%
Brand Image Article code product Stock Price from
3M Privacy Filter for 14" Widescreen Laptop 3M Privacy Filter for 14" Widescreen Laptop
(show image)
7000014517 Privacy Filter for 14" Widescreen Laptop 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 13.3" Widescreen Laptop 3M Privacy Filter for 13.3" Widescreen Laptop
(show image)
7000014516 Privacy Filter for 13.3" Widescreen Laptop 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 17" Widescreen Laptop (16:10) 3M Privacy Filter for 17" Widescreen Laptop (16:10)
(show image)
7000013838 Privacy Filter for 17" Widescreen Laptop (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 17" Standard Monitor 3M Privacy Filter for 17" Standard Monitor
(show image)
7000022830 Privacy Filter for 17" Standard Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 15" Standard Laptop 3M Privacy Filter for 15" Standard Laptop
(show image)
7000013669 Privacy Filter for 15" Standard Laptop 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 12.1" Standard Laptop 3M Privacy Filter for 12.1" Standard Laptop
(show image)
7000013666 Privacy Filter for 12.1" Standard Laptop 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 13.3" Standard Laptop 3M Privacy Filter for 13.3" Standard Laptop
(show image)
7000013667 Privacy Filter for 13.3" Standard Laptop 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 14.1" Standard Laptop 3M Privacy Filter for 14.1" Standard Laptop
(show image)
7000013668 Privacy Filter for 14.1" Standard Laptop 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 13.3" Widescreen Laptop (16:10) 3M Privacy Filter for 13.3" Widescreen Laptop (16:10)
(show image)
7000013835 Privacy Filter for 13.3" Widescreen Laptop (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for 14.1" Widescreen Laptop (16:10) 3M Privacy Filter for 14.1" Widescreen Laptop (16:10)
(show image)
7000013836 Privacy Filter for 14.1" Widescreen Laptop (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)