IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English (US)

Start > Network Switches > 3com 3CFSU08

Switch 8

Brand: 3com
Product code: 3CFSU08
EAN/UPC code:
Product family: %%family_name%%
Category: Network Switches 
Release date: 24 Aug 2006
Info modified on: 03 Jun 2009 10:30:11
3CFSU08 3com
6k

Specs
Alternatives
Options
Data Transmission
Maximum data transfer rate 0.1 Gbit/s
Full duplex
Data transfer rate 100 Mbit/s
Management Features
Switch type Unmanaged
Protocols
Switching protocol Ethernet
Data link protocol Ethernet, Fast Ethernet
Connectivity
Ports quantity 8
Connectivity technology Wired
I/O ports 8 x Ethernet 10Base-T, Ethernet 100Base-TX
Weight & Dimensions
Dimensions W x D x H 178 x 108 x 30.20 mm
Weight 525 g
Energy Management
Power over Ethernet (PoE) Support
Power consumption 1.7 W
System Requirements
Compatibility PCs
Certificates
Safety UL60950-1, CSA 22.2 No60950-1, EN60950-1, IEC6095-1
Certification EMC:
CFR Title 47, FCC Part 15, Subpart B
Sections 15, 107 and 15, 109 Class B
ICES-003 Class B,
EN 55022: Class B,
EN 61000-3-2: 2000,
EN 61000-3-3:1995,
EN 61000-3-11,
CISPR 22: 2003-04-10 Class B,
RRL.
Environmental Conditions
Operating relative humidity range 10-95 %
Operating temperature range (T-T) 0 - 40 °C
Storage relative humidity range 0-95 %
Illumination/Alarms
LED indicators Power
9 offers, from 32.73  

Product comments

User comments
For product questions contact our customer service.
Your e-mail address
Comment
*Please, type the big numbers shown here into the box