Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Headphones
- - Wired
- - Intraaural 32 Ω 104 dB
Long product name 2me Style EARBEAR Headphones Wired
:
EARBEAR Headphone for MP3 player
The short editorial description of 2me Style EARBEAR Headphones Wired
EARBEAR Headphone for MP3 player
More>>>
Short summary description 2me Style EARBEAR Headphones Wired:
This short summary of the 2me Style EARBEAR Headphones Wired data-sheet is auto-generated and uses the product title and the first six key specs.
2me Style EARBEAR, Wired, Headphones
Long summary description 2me Style EARBEAR Headphones Wired:
This is an auto-generated long summary of 2me Style EARBEAR Headphones Wired based on the first three specs of the first five spec groups.
2me Style EARBEAR. Product type: Headphones. Connectivity technology: Wired. Cable length: 43.3" (1.1 m)