location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

2K NBA 2K15 Standard English PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2K Check ‘2K’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NBA 2K15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
783604
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘2K’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2K: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Oct 2021 14:02:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 2K NBA 2K15 Standard English PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Game series: NBA 2K
  • - Language version: English
  • - Game edition: Standard Game genre: Sports
  • - Developer: Visual Concepts Release date (DD/MM/YYYY): 07.10.2014
  • - ESRB rating: E (Everyone)
Long product name 2K NBA 2K15 Standard English PC :
The short editorial description of 2K NBA 2K15 Standard English PC

NBA 2K15, ESD
More>>>
Short summary description 2K NBA 2K15 Standard English PC:
This short summary of the 2K NBA 2K15 Standard English PC data-sheet is auto-generated and uses the product title and the first six key specs.

2K NBA 2K15, PC, Multiplayer mode, E (Everyone), Download

Long summary description 2K NBA 2K15 Standard English PC:
This is an auto-generated long summary of 2K NBA 2K15 Standard English PC based on the first three specs of the first five spec groups.

2K NBA 2K15. Game edition: Standard, Platform: PC, Multiplayer mode, ESRB rating: E (Everyone), Developer: Visual Concepts, Release date (DD/MM/YYYY): 07.10.2014, Distribution type: Download

Source Testseek summary Average rating
Reviews
Updated:
2015-10-29 10:00:22
Uk has collected 17 expert reviews for 2K NBA 2K15 Standard English PC and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
moviesgamesandtech.com
Updated:
2016-12-29 09:32:58
It's time again for a new addition to the NBA 2K series. As with any incremental franchise, and particularly annual ones, it's often difficult to see were things are going or if anything is actually being improved at all. NBA 2K14 was a solid game that ha...
Good Solid mechanics, Player animations look great, Amazing pick up and play...
Bad Does little different from NBA 2K14, Story fails to reach its goals, Available on Xbox One, Xbox 360, PS4, PS3, PC, iOS and Android.
70%
wccftech.com
Updated:
2016-12-29 09:32:58
NBA 2K15 has been released and it's one game that many people have been looking forward to – myself included. The game is packed with realism and the mechanics are enticing, even if the game is plagued by online instability and a terribly inconvenient fac...
70%
cheatcc.com
Updated:
2017-04-26 01:46:41
The very first thing that happens when you boot up NBA 2K15 for the first time, is play a game. You don't get to choose your teams or anything, and there isn't any commentary. It's just you, your opponents, and the court. It's like the game is saying, “Th...
78%
cheatcc.com
Updated:
2017-04-26 01:46:41
The very first thing that happens when you boot up NBA 2K15 for the first time, is play a game. You don't get to choose your teams or anything, and there isn't any commentary. It's just you, your opponents, and the court. It's like the game is saying, “Th...
78%