location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO Pro V3505 Intel® Core™2 Duo T7200 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Business

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
Fujitsu Check ‘Fujitsu’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro V
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMILO Pro V3505
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
VFY:EM75V3505AJ4NC
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooklar/Dizüstü Bilgisayarlar Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 40498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 07 Mar 2024 15:34:52
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points Fujitsu AMILO Pro V3505 Intel® Core™2 Duo T7200 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T7200 2 GHz
  • - 39,1 cm (15.4") 1280 x 800 Piksel 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 160 GB
  • - Intel® GMA 950
  • - Bluetooth 2.0+EDR
  • - 4 Saat
  • - Windows Vista Business
Daha fazla>>>
Kısa özet açıklama Fujitsu AMILO Pro V3505 Intel® Core™2 Duo T7200 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Business:
Fujitsu AMILO Pro V3505 Intel® Core™2 Duo T7200 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Business ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

Fujitsu AMILO Pro V3505, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1280 x 800 Piksel, 2 GB, 160 GB

Uzun özet açıklama Fujitsu AMILO Pro V3505 Intel® Core™2 Duo T7200 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Business:
Bu Fujitsu AMILO Pro V3505 Intel® Core™2 Duo T7200 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Business ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

Fujitsu AMILO Pro V3505. İşlemci ailesi: Intel® Core™2 Duo, İşlemci: T7200, İşlemci frekansı: 2 GHz. Ekran boyutu: 39,1 cm (15.4"), Ekran çözünürlüğü: 1280 x 800 Piksel. RAM: 2 GB, Dahili hafıza tipi: DDR2-SDRAM. Toplam depolama kapasitesi: 160 GB. Ayrık ekran kartı modeli: Intel® GMA 950. İşletim sistemi yazılımı: Windows Vista Business. Ağırlık: 2,75 kg

Ekran
Ekran boyutu *
39,1 cm (15.4")
Ekran çözünürlüğü *
1280 x 800 Piksel
Yerel açı oranı
16:10
İşlemci
İşlemci üreticisi *
Intel
İşlemci ailesi *
Intel® Core™2 Duo
İşlemci *
T7200
İşlemci Çekirdek Sayısı
2
Sıralı işlemci sayısı
2
İşlemci frekansı *
2 GHz
İşlemci önbelleği
4 MB
İşlemci ön bellek türü
L2
İşlemci soketi
Soket 479
İşlemci ön taraf bus
667 MHz
İşlemci litografi
65 nm
İşlemci çalışma modları
64-bit
İşlemci serisi
Intel Core 2 Duo T7000 Series
İşlemci kod adı
Merom
Otobüs tipi
FSB
FSB paritesi
No
Atlama
B2
Termal Tasarım Gücü
34 W
T bağlantısı
100 °C
İşlemci çekirdek voltajı (AC)
1.0375 - 1.30 V
Çalışan Boya Transistörü Sayısı
291 M
Çalışan metal boyutu
143 mm²
CPU çoğaltıcı
12
İşlemci tarafından desteklenen ECC
No
Hafıza
RAM *
2 GB
Dahili hafıza tipi
DDR2-SDRAM
Bellek düzeni
2 x 1 GB
Maksimum bellek *
2 GB
Depolama birimi
Toplam depolama kapasitesi *
160 GB
Sabit bellek arayüzü
SATA
Sabit disk sürücüsü hızı
5400 RPM
Grafik
Ayrık ekran kartı modeli *
Intel® GMA 950
Ayrık grafik bağdaştırıcı *
Yes
Maksimum grafik bağdaştırıcısı belleği
0,128 GB
Ses
Dahili ses
RealTek ALC861
Dahili hoparlör sayısı
2
Kamera
Ön kamera
No
Ağ Bağlantıları
Ağ arabirimi
Gigabit Ethernet
Bluetooth
Yes
Bluetooth versiyonu
2.0+EDR
Bağlantı
USB 2.0 bağlantı noktası sayısı *
4
Ethernet LAN (RJ-45) port sayısı
1
DVI bağlantı noktası
No
VGA (D-Sub) bağlantı noktası sayısı
1
Kulaklık çıktı sayısı
1
S/PDIF çıkışı
Yes
Mikrofon giriş fişi
Yes
Masa üstü şarj cihazı
No
Şarj bağlantı noktası tipi
DC giriş jakı
Ekspres kart yuvası
No
CardBus PCMCIA yuva sayısı
1
CardBus PCMCIA yuva çeşidi
Tipi II
SmartCard yuvası
Yes
Modem (RJ-11) bağlantı noktaları
1
TV-çıkışı
Yes
TV çıkış tipi
S-Video
Performans
Anakart yongası
Intel® 945GM Express
Klavye
İşaret aygıtı
Dokunmalı tablet
Yazılım
İşletim sistemi yazılımı *
Windows Vista Business
İşlemci özellikleri
Intel® Kablosuz Ekran Teknolojisi (Intel® WiDi)
No
Intel® My WiFi Technojisi (Intel® MWT)
No
Intel® Hırsızlığa Karşı Teknolojisi (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost teknolojisi
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Teknoloji (Intel® CVT HD)
No
Intel® Clear Video Teknolojisi
No
Intel® InTru™ 3D Teknolojisi
No
Intel® Insider™
No
Intel® Quick Sync Video Teknolojisi
No
Intel® Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Güvenilir Uygulama Teknolojisi
No
Intel® Zenginleştirilmiş Sonlandırma Durumu
No
Genişletilmiş Sayfa Tabletleriyle Intel® (VT-x)
No
Intel® Talep Tabanlı Açma Kapama
No
MID için Intel® Net Video Teknolojisi (Intel® CVT for MID)
No
Intel® 64
Yes
Devreden çıkarma bitini çalıştır
Yes
Kullanılmayan durumlar
No
Termal Gözleme Teknolojileri
No
İşlemci paket boyutu
35 x 35 mm
Gömülü seçenekler mevcut
No
Yönlendirilmiş G/Ç (VT-d) için Intel® Sanallaştırma Teknolojisi
No
Intel® Sanallaştırma Teknolojisi (VT-x)
Yes
Intel® Dual Display Capable Tecknoloji
No
Intel® FDI Teknoloji
No
Intel® Hızlı Depolama Teknolojisi
No
Intel® Fast Memory Access
No
İşlemci ARK ID'si
27255
Uyuşum Sorunsuz işlemci
No
Batarya
Pil sayısı
6
Pil ömrü
4 Saat
Güvenlik
Kablo kilit yuvası
Yes
Kablo kilit yuvası türü
Kensington
Şifre koruma
BIOS
Ağırlık & boyutlar
Genişlik
360 mm
Derinlik
260 mm
Yükseklik
35 mm
Ağırlık *
2,75 kg
Diğer özellikler
Kablosuz teknolojileri
IEEE 802.11a/b/g
Kızılötesi veri noktası
No
Boyutlar (GxDxY)
360 x 260 x 35 mm
Ekran özellikleri
LCD
TV içi bağlantı noktası
No
Dahili modem
Yes
Modem hızı
56 Kbit/s
Modem
V.90