location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VGN-FS315E โน้ตบุ๊กคอมพิวเตอร์ Intel® Celeron® M 39.1 ซม. (15.4 นิ้ว) 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-FS315E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-FS315E
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO VGN-FS315E โน้ตบุ๊กคอมพิวเตอร์ Intel® Celeron® M 39.1 ซม. (15.4 นิ้ว) 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® M 1.6 GHz
  • - 39.1 ซม. (15.4 นิ้ว) 1280 x 800 พิกเซล 16:10
  • - 0.5 GB DDR-SDRAM
  • - 80 GB
  • - Intel® GMA 900
  • - 2.5 ชม.
  • - Windows XP Home Edition
More>>>
Short summary description Sony VAIO VGN-FS315E โน้ตบุ๊กคอมพิวเตอร์ Intel® Celeron® M 39.1 ซม. (15.4 นิ้ว) 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition:
This short summary of the Sony VAIO VGN-FS315E โน้ตบุ๊กคอมพิวเตอร์ Intel® Celeron® M 39.1 ซม. (15.4 นิ้ว) 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN-FS315E, Intel® Celeron® M, 1.6 GHz, 39.1 ซม. (15.4 นิ้ว), 1280 x 800 พิกเซล, 0.5 GB, 80 GB

Long summary description Sony VAIO VGN-FS315E โน้ตบุ๊กคอมพิวเตอร์ Intel® Celeron® M 39.1 ซม. (15.4 นิ้ว) 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition:
This is an auto-generated long summary of Sony VAIO VGN-FS315E โน้ตบุ๊กคอมพิวเตอร์ Intel® Celeron® M 39.1 ซม. (15.4 นิ้ว) 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition based on the first three specs of the first five spec groups.

Sony VAIO VGN-FS315E. ตระกูลของหน่วยประมวลผล: Intel® Celeron® M, ความถี่ของหน่วยประมวลผล: 1.6 GHz. ขนาดหน้าจอแบบทแยง: 39.1 ซม. (15.4 นิ้ว), ความละเอียดของจอแสดงผล: 1280 x 800 พิกเซล. หน่วยความจำภายใน: 0.5 GB, ประเภทหน่วยความจำภายใน: DDR-SDRAM. ความจุรวม: 80 GB. รุ่นของการ์ดจอแยก: Intel® GMA 900. ระบบปฏิบัติการที่ติดตั้ง: Windows XP Home Edition. น้ำหนัก: 2.85 กก.

หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
39.1 ซม. (15.4 นิ้ว)
ความละเอียดของจอแสดงผล *
1280 x 800 พิกเซล
สัดส่วนการแสดงผลโดยธรรมชาติ
16:10
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Celeron® M
ความถี่ของหน่วยประมวลผล *
1.6 GHz
ฟรอนต์ไซด์บัส (ไซด์บัส) ของหน่วยประมวลผล
400 MHz
หน่วยความจำ
หน่วยความจำภายใน *
0.5 GB
ประเภทหน่วยความจำภายใน
DDR-SDRAM
หน่วยจัดเก็บข้อมูล
ความจุรวม *
80 GB
ความเร็วในฮาร์ดไดรฟ์
4200 RPM
กราฟิก
รุ่นของการ์ดจอแยก *
Intel® GMA 900
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
Yes
หน่วยความจำสูงสุดของการ์ดจอ
0.128 GB
เสียง
จำนวนลำโพงในตัว
2
ระบบเครือข่าย
เครือข่ายคุณสมบัติ
Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 2.0 *
3
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
พอร์ต DVI
No
ปริมาณพอร์ต VGA (D-Sub)
1
พอร์ตและการเชื่อมต่อ
ช่องเสียบเชื่อมต่อ Firewire (IEEE 1394)
1
ช่องเชื่อมต่อกับหูฟัง
1
ช่องเสียบเชื่อมต่อ S / PDIF
No
ช่องเสียบไมโครโฟน
Yes
ช่องเสียบ
No
ชนิดของพอร์ตที่ชาร์จไฟ
แจ็ค DC ขาเข้า
จำนวนสล็อตของ CardBus PCMCIA
1
ช่องใส่การ์ด PCMCIA
ชนิด II
ช่องเสียบสมาร์ทการ์ด
Yes
พอร์ตเชื่อมต่อข้อมูล Input/Output
1 x Port replicator
พอร์ตโมเด็ม (RJ-11)
1
โทรทัศน์ ขาออก
No
ซอฟต์แวร์
ระบบปฏิบัติการที่ติดตั้ง *
Windows XP Home Edition
แบตเตอรี่
อายุการใช้งานแบตเตอรี่ (สูงสุด)
2.5 ชม.
น้ำหนักและขนาด
น้ำหนัก *
2.85 กก.
ฮาร์ดไดร์ฟ
ประเภทไดรฟ์ของฮาร์ดดิสก์
ATA/100
คุณสมบัติอื่นๆ
พอร์ตข้อมูลอินฟาเรด
No
ขนาด ( กว้าง x ยาว x สูง )
364 x 264.5 x 36 มม.
การแสดงผล
LCD
Wake-on-แหวนพร้อม
No
ช่องเชื่อมต่อเพื่อรับข้อมูลจากทีวี
No
Wake-on-LAN พร้อมใช้
No
โมเด็มแบบติดตั้งภายใน
Yes
ความเร็วโมเด็ม
56 Kbit/s
Country Distributor
United Kingdom 1 distributor(s)