location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos G310 P4 3200 512MB noHD DVD เครื่องแม่ข่าย Intel® Pentium® 4 3.2 GHz 0.5 GB DDR-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G310
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos G310 P4 3200 512MB noHD DVD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G32E0.024
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
เครื่องแม่ข่าย Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Altos G310 P4 3200 512MB noHD DVD เครื่องแม่ข่าย Intel® Pentium® 4 3.2 GHz 0.5 GB DDR-SDRAM:
This short summary of the Acer Altos G310 P4 3200 512MB noHD DVD เครื่องแม่ข่าย Intel® Pentium® 4 3.2 GHz 0.5 GB DDR-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos G310 P4 3200 512MB noHD DVD, 3.2 GHz, 0.5 GB, DDR-SDRAM

Long summary description Acer Altos G310 P4 3200 512MB noHD DVD เครื่องแม่ข่าย Intel® Pentium® 4 3.2 GHz 0.5 GB DDR-SDRAM:
This is an auto-generated long summary of Acer Altos G310 P4 3200 512MB noHD DVD เครื่องแม่ข่าย Intel® Pentium® 4 3.2 GHz 0.5 GB DDR-SDRAM based on the first three specs of the first five spec groups.

Acer Altos G310 P4 3200 512MB noHD DVD. ตระกูลของหน่วยประมวลผล: Intel® Pentium® 4, ความถี่ของหน่วยประมวลผล: 3.2 GHz. หน่วยความจำภายใน: 0.5 GB, ประเภทหน่วยความจำภายใน: DDR-SDRAM

หน่วยประมวลผล
ตระกูลของหน่วยประมวลผล *
Intel® Pentium® 4
ความถี่ของหน่วยประมวลผล *
3.2 GHz
แคชของหน่วยประมวลผล
1 MB
ชนิดของหน่วยความจำแคชของหน่วยประมวลผล
L2
จำนวนสูงสุดของหน่วยประมวลผล SMP
1
ฟรอนต์ไซด์บัส (ไซด์บัส) ของหน่วยประมวลผล
800 MHz
หน่วยความจำ
หน่วยความจำภายใน *
0.5 GB
ประเภทหน่วยความจำภายใน *
DDR-SDRAM
หน่วยความจำภายในสูงสุด *
4 GB
ระบบเครือข่าย
เครือข่ายคุณสมบัติ
Ethernet/Fast Ethernet/Gigabit Ethernet
ซอฟต์แวร์
ระบบปฏิบัติการที่รองรับ *
-Microsoft Windows Server 2003 Enterprise Edition -Microsoft Windows 2000 Advanced Server Edition -Microsoft Windows XP Professional -Red Hat Enterprise Linux 3.0
น้ำหนักและขนาด
น้ำหนัก
16 กก.
คุณสมบัติอื่นๆ
ตัวควบคุมฮาร์ดดิสก์
Dual Channel Serial ATA
พอร์ตเชื่อมต่อข้อมูล Input/Output
2 x PS/2 ports (supporting keyboard and mouse) 6 x USB 2.0 ports (two in front) 1 x LAN (RJ-45) port 2 x 9-pin serial ports 1 x 25-pin parallel port
ขนาด ( กว้าง x ยาว x สูง )
195 x 490 x 440 มม.