location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G4 bärbar dator

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
EliteBook
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 840 G4 bärbar dator
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
Z2V68EA show
Visa alternativa artikelkoder som används i online marknaden
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0190781236689 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 60190
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 10 Mar 2024 10:10:44
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 30 Jun 2018
Product end of life date
Bullet Points HP EliteBook 840 G4 bärbar dator
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i7 i7-7500U (4M Cache, 2.70 GHz)
  • - 35.6 cm (14") QHD+ (2560 x 1440)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 256GB SSD
Long product name HP EliteBook 840 G4 bärbar dator :
The short editorial description of HP EliteBook 840 G4 bärbar dator

7th gen Intel® Core™ i7-7500U (4M Cache, 2.70 GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") QHD+ 2560 x 1440, Intel HD Graphics 620, LAN, WLAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP EliteBook 840 G4 bärbar dator:
The official marketing text of HP EliteBook 840 G4 bärbar dator as supplied by the manufacturer

Säkerhet, hanterbarhet och prestanda i en ultratunn design.
Lyft din verksamhet med en ultratunn, professionell bärbar dator som hjälper användarna att prestera sitt allra bästa. Hantera även de mest krävande uppgifter med smidig effektivitet tack vare funktioner i företagsklass, omfattande säkerhet och en raffinerad samarbetsupplevelse.

Ingenting får komma i vägen
Arbeta dig igenom dagen med Windows 10 Pro[1] och kraftfulla, eleganta, tunna och lätta HP EliteBook 840.

Självläkande funktioner
HP Sure Start med dynamiskt skydd kontrollerar din BIOS varje kvart för att upptäcka attacker och skador och självläker BIOS automatiskt.

Ge fingrarna en paus
Njut av en anmärkningsvärd balans mellan komfort och feedback med HP Premium-tangentbordet som har utvecklats för att ge precision.

Ett överflöd av lagringsalternativ
Få den hastighet och det utrymme du behöver utan att använda extern lagring. Med stöd för dubbla diskar kan du snabbt starta, väcka och köra ditt system på en snabb SSD-enhet[3] och upprätthålla åtkomst till dina filer med en hårddisk med hög kapacitet.[3]

Redo för fältet
Hantera arbetsbördan med en EliteBook som är utformad för att klara ΜIL-STD 810G-test.[4]

Service på plats
Utöka systemets minne, batteri, lagring och WWAN-komponenter.[5]

Imponerande ljud
Upplev skillnaden med HP Clear ljudförstärkare och HP EliteBook 840 högtalare.

Stäng ute oönskade ljud
Dämpa omgivande ljud inklusive klick från tangenterna med HPs programvara för brusreducering.

Short summary description HP EliteBook 840 G4 bärbar dator:
This short summary of the HP EliteBook 840 G4 bärbar dator data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 840 G4 bärbar dator, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 2560 x 1440 pixlar, 8 GB, 256 GB

Long summary description HP EliteBook 840 G4 bärbar dator:
This is an auto-generated long summary of HP EliteBook 840 G4 bärbar dator based on the first three specs of the first five spec groups.

HP EliteBook 840 G4 bärbar dator. Produkttyp: Bärbar dator, Formfaktor: Gripare. Processorfamilj: Intel® Core™ i7, Processor: i7-7500U, Processorfrekvens: 2,7 GHz. Skärm diagonal: 35,6 cm (14"), HD-typ: Quad HD+, Upplösning: 2560 x 1440 pixlar. Internminne: 8 GB, Typ av internminne: DDR4-SDRAM. Total lagringskapacitet: 256 GB, Lagringsmedia: SSD. Ombord grafikkort modell: Intel® HD Graphics 620. Installerat operativsystem: Windows 10 Pro. Produktens färg: Svart, Silver

Säkerhet, inifrån och ut

Få skydd hela vägen med HPs säkraste och mest lätthanterade datorer. Den valfria integrerade sekretesskärmen[2] HP Sure View håller visuella hackares ögon borta med en knapptryckning medan HP Sure Start Gen3[3] skyddar mot BIOS-attacker.

Hög prestanda, hög bärbarhet

Snabba upp krävande företagsprogram och -data. Kombinera höga prestanda och lång batteritid med 7:e generationens Intel® Core™-processorer[4] och PCIe Gen3 solid state-enheter[5]. Höj prestandan med upp till 32 GB via ett DDR4-minne och dubbla lagringsmöjligheter[5].

Tunn design, ingen adapter krävs

Ge bärbarhet en helt ny innebörd med en ultratunn design som inte tar några genvägar. HP EliteBook 840 från otroliga 18,9 mm är utrustad med flera fullstora portar som VGA, DisplayPort™, RJ-45 och dockning för företag.

Se och hör dem tydligt

Ge ditt samarbete online samma skärpa och klarhet som ett möte öga mot öga med HP Audio Boost, HP-programvaran för brusreducering, ljud från Bang & Olufsen och en 720p-webbkamera som tillval[5].

Design
Produkttyp *
Bärbar dator
Produktens färg *
Svart, Silver
Formfaktor *
Gripare
Ursprungsland
Kina
Display
Skärm diagonal *
35,6 cm (14")
Upplösning *
2560 x 1440 pixlar
Pekskärm *
No
HD-typ
Quad HD+
LED-bakgrundsbelysning
Yes
Native bildförhållande
16:9
Skärmytskikt
Mätt
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i7
Processorgenerering
7:e generationens Intel® Core™ i7
Processor *
i7-7500U
Processorkärnor
2
Processortrådar
4
Processorboostfrekvens
3,5 GHz
Processorfrekvens *
2,7 GHz
Systembuss, hastighet
4 GT/s
Processorns cache
4 MB
Processorns cachetyp
Smart Cache
Processorsockel
BGA 1356
Processorlitografi
14 nm
Processorns driftlägen
64-bit
Processorns kodnamn
Kaby Lake
Busstyp
OPI
Stegning
H0
Värmeavledningseffekt (TDP)
15 W
Konfigurerbar TDP-upfrekvens
2,9 GHz
Konfigurerbar TDP-up
25 W
Konfigurerbar TDP-down
7,5 W
Konfigurerbar TDP-downfrekvens
0,8 GHz
T-junction
100 ° C
Högsta antal PCI Express-platser
12
PCI Express-kortplatser version
3.0
PCI Express konfigurationer
1x2+2x1, 1x4, 2x2, 4x1
Processor med ECC-stöd
No
Minne
Internminne *
8 GB
Typ av internminne
DDR4-SDRAM
Minne klockhastighet
2133 MHz
Minnets formfaktor
SO-DIMM
Minneslayout
1 x 8 GB
Minnesplatser
2x SO-DIMM
Maximalt internminne *
32 GB
Lagringsmedia
Total lagringskapacitet *
256 GB
Lagringsmedia *
SSD
Total SSD-kapacitet
256 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
256 GB
Optisk enhetstyp *
No
Inbyggd kortläsare
Yes
Typ av minneskort
SD, SDHC, SDXC
Grafiken
Diskret grafikkortsmodell *
Ej tillgänglig
Ombord grafikkort *
Yes
Diskret grafikkort *
No
Familj av inbyggda grafikkort
Intel® HD Graphics
Ombord grafikkort modell *
Intel® HD Graphics 620
Basfrekvens för inbyggt grafikkort
300 MHz
Högsta dynamiska frekvens för inbyggt grafikkort
1050 MHz
Maximalt inbyggt grafikadapterminne
32 GB
DirectX-version på inbyggt grafikkort
12.0
OpenGL-version på inbyggt grafikkort
4.4
Grafik enhets-ID
0x5916
Audio
Antal inbyggda högtalare
2
Högtalartillverkare
Bang & Olufsen
Inbyggd mikrofon
Yes
Kamera
Främre kamera
Yes
Signalformat för frontkamera
720p
Nätverk
Wi-Fi
Yes
Nätverksansluten (Ethernet)
Yes
Datahastighet för Ethernet-LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
4.2
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1)typ C-portar *
1
Antal LAN (RJ-45) anslutningar
1
Antal Displayportar
1
DVI-port
No
Kvalitet på VGA (D-Sub) porten
1
Combo hörlurar / mikrofon-port
Yes
Dockningsanslutning
Yes
Typ av laddningsport
DC-in-uttag
Prestanda
GPS
Yes
Tangentbord
Pekredskap
Styrplatta
Numeriskt tangentbord *
No
Ö-liknande tangentbord
Yes
Spillresistent tangentbord
Yes
Programvara
Operativsystemets systemarkitektur
64-bit
Installerat operativsystem *
Windows 10 Pro
Processor specialfunktioner
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Förstärkt Intel Speedstep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D-teknik
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex minnesåtkomst
Yes
Intel® AES nya instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Förbättrad Halt State
Yes
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology för MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit-säkerhet
Yes
Idle stater
Yes
Termiska övervakningsteknik
Yes
Processorns förpackningsstorlek
42 x 24 mm
Stödda instruktionsset
AVX 2.0, SSE4.1, SSE4.2
Processorkod
SR2ZV
CPU konfiguration (max)
1
Inbäddade alternativ
No
Grafik & IMC litografi
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology-version
1,00
Intel Smart Response Technology-version
1,00
Intel Stable Image Platform Program (SIPP)-version
0,00
Intel Secure Key Technology-version
1,00
Intel TSX-NI-version
0,00
Intel Virtualization Technology (VT-x)
Yes
ARK-ID för processor
95451
Etisk processor (Conflict Free)
Yes
Special features
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP-säkerhetsverktyg
HP Device Access Manager, HP BIOSphere, HP Sure Start Gen3, HP Client Security Gen3
HP Management tools
HP Driver Packs, HP SoftPaq Download Manager (SDM), HP System Software Manager (SSM), HP BIOS Config Utility (BCU), HP Client Catalog, HP Management Integration Kit for Microsoft System Center Configuration Manager
HP-programvara tillhandahålls
HP Hotkey Support, HP Noise Cancellation, HP Workwise, HP Velocity, HP Image Assistant
HP segment
Business
Batteri
Batteriteknik
Litium Polymer (LiPo)
Antalet battericeller
3
Batterikapacitet (wattimmar) *
51 wh
Strömtillförsel
AC-adapter, effektförlust
45 W
Bevakning
Produktvikt (oz)
Yes
Trusted Platform Module (TPM)
Yes
Lösenordsskydd
Yes
Lösenordsskydd
Ström på
Vikt & dimension
Bredd
338 mm
Djup
237 mm
Höjd
18,9 mm
Vikt *
1,48 kg
Övrigt
3D kompatibilitet
No
Intels segmenttaggning
Hemmakontor, Småföretag
Stöd för SIM-kort
Yes
Källa Testsökningssammanfattning Genomsnittlig frekvens
Granskningar
Updated:
2018-01-20 01:46:10
Se har samlat in 14 experttester för HP EliteBook 840 G4 bärbar dator och det genomsnittliga betyget är 86 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
86%
Källa Granska kommentarer Poäng
notebookcheck.se
Updated:
2018-01-20 01:46:09
Inte mycket nytt på HP-fronten. Vi testar nya HP EliteBook 840 G4 – en företagsdator med Kaby Lake-processorer, men i övrigt få förändringar jämfört med tidigare modeller. Detsamma häller skärmen, som är relativt ljusstark men misslyckas med att imponera...
Good stabilt chassi, låga temperaturer/fläktljud, bra säkerhetsfunktioner, LTE-modem, bra prestanda, tre års garanti, bra inmatningsenheter...
Bad TN-skärm med kraftig blåton och mycket begränsade betraktningsvinklar, ej Thunderbolt 3 eller USB-C Gen.2, knarrar något från gångjärnen...
87%
Land Distributör
Danmark 1 distributor(s)
Norway 1 distributor(s)
Disclaimer HP EliteBook 840 G4 bärbar dator:
Disclaimer

[1] Alla funktioner är inte tillgängliga i alla utgåvor av Windows. Systemen kan behöva uppgraderas och/eller förses med separat inköpt hårdvara, drivrutiner och/eller programvara för att dra full nytta av funktionerna i Windows. Windows 10 uppdateras automatiskt och det är alltid aktiverat. ISP-avgifter kan tillkomma och ytterligare krav kan tillämpas över tid för uppdateringar. Mer information finns på www.windows.com.
[2] HP Sure View integrerad integritetsskyddad skärm är en tillvalsfunktion som måste konfigureras vid köptillfället.
[3] Endast tillgängligt på HP EliteBook- och HP EliteDesk-produkter som är utrustade med Intel® och AMD 7:e generationens processorer/APU:er.
[4] Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller tillämpningsprogram kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programarbetsbelastningen samt maskinvaru- och programvarukonfigurationer. Intels numrering är inte ett mått på högre prestanda.
[5] Säljs separat eller som tillval.
[4] MIL STD 810G-testerna är inte avsedda att påvisa lämpligheten för avtal med USA:s försvarsdepartement eller för militärt bruk. Testresultaten innebär ingen garanti för framtida prestanda under dessa testförhållanden. Vid skador under MIL-STD-testförhållanden eller andra oavsiktliga skador krävs tillvalet HP Care Pack, som ger skydd mot oavsiktliga skador.
[5] WWAN är en tillvalsfunktion vars användning kräver ett separat serviceavtal. Fråga din tjänsteleverantör om täckning och tillgänglighet i ditt område.