location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy A3 (2016) SM-A310F 11,9 cm (4.7") Jedan SIM Android 5.1 4G Mikro USB 1,5 GB 16 GB 2300 mAh Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A3 (2016)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-A310F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-A310FZKABTU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8806088137261
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Pametni telefoni Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy A3 (2016) SM-A310F 11,9 cm (4.7") Jedan SIM Android 5.1 4G Mikro USB 1,5 GB 16 GB 2300 mAh Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 11,9 cm (4.7") 1280 x 720 piksela
  • - 1,5 GHz
  • - 1,5 GB 16 GB MicroSD (TransFlash) 128 GB
  • - 4G Jedan SIM NanoSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.1 Near Field Communication (NFC)
  • - Jedna kamera 13 MP
  • - Litijum-jon (Li-Ion) 2300 mAh
  • - Android 5.1
More>>>
Short summary description Samsung Galaxy A3 (2016) SM-A310F 11,9 cm (4.7") Jedan SIM Android 5.1 4G Mikro USB 1,5 GB 16 GB 2300 mAh Crno:
This short summary of the Samsung Galaxy A3 (2016) SM-A310F 11,9 cm (4.7") Jedan SIM Android 5.1 4G Mikro USB 1,5 GB 16 GB 2300 mAh Crno data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy A3 (2016) SM-A310F, 11,9 cm (4.7"), 1,5 GB, 16 GB, 13 MP, Android 5.1, Crno

Long summary description Samsung Galaxy A3 (2016) SM-A310F 11,9 cm (4.7") Jedan SIM Android 5.1 4G Mikro USB 1,5 GB 16 GB 2300 mAh Crno:
This is an auto-generated long summary of Samsung Galaxy A3 (2016) SM-A310F 11,9 cm (4.7") Jedan SIM Android 5.1 4G Mikro USB 1,5 GB 16 GB 2300 mAh Crno based on the first three specs of the first five spec groups.

Samsung Galaxy A3 (2016) SM-A310F. Dijagonala monitora: 11,9 cm (4.7"), Rezolucije ekrana: 1280 x 720 piksela. Takt procesora: 1,5 GHz. RAM kapacitet: 1,5 GB, Kapacitet interne memorije: 16 GB. Rezolucija zadnje kamere (numerička): 13 MP, Tip zadnje kamere: Jedna kamera. Mogućnosti SIM kartice: Jedan SIM. Instalirani operativni sistem: Android 5.1. Trajanje baterije: 2300 mAh. Boja proizvoda: Crno. Težina: 132 g

Displej
Dijagonala monitora *
11,9 cm (4.7")
Marketinško ime tehnologije ekrana
Super AMOLED
Tip ekrana
OLED
Rezolucije ekrana *
1280 x 720 piksela
Broj boja koje se mogu prikazati na monitoru
16,78 miliona boja
Izvorni odnos širina/visina
16:9
Tehnologija ekrana osetljivog na dodir
Više dodirnih tačaka
Tip ekrana osetljivog na dodir
Kapacitivni
Procesor
Jezgra procesora
4
Takt procesora *
1,5 GHz
Medij za čuvanje podataka
RAM kapacitet *
1,5 GB
Kapacitet interne memorije *
16 GB
Kompatibilne memorijske kartice *
MicroSD (TransFlash)
Maksimalna veličina memorijske kartice
128 GB
USB masovno skladištenje
Yes
Kamera
Rezolucija zadnje kamere (numerička) *
13 MP
Tip prednje kamere *
Jedna kamera
Rezolucija prednje kamere (numarička) *
5 MP
Blic zadnje kamere *
Yes
Vrste bliceva
LED
Rezolucija video-zapisa (maks)
1920 x 1080 piksela
Maksimalni broj slika u sekundi
30 fps
Rezolucija pri capture-ovanju
1920x1080@30fps
Režimi video-snimanja
1080p
Tip zadnje kamere *
Jedna kamera
Auto fokus
Yes
Mogućnost zumiranja
Yes
Prepoznavanja lica
Yes
Video-snimanje
Yes
Geotagging
Yes
Automatsko odbrojavanje
Yes
Noćni mod
Yes
Detekcija osmeha
Yes
Mreža
Mogućnosti SIM kartice *
Jedan SIM
Generacija mobilne mreže *
4G
Tip SIM kartice *
NanoSIM
2G standardi
GSM
3G standardi *
UMTS, WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standardi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth verzija
4.1
Bluetooth profili
A2DP, AVRCP, HFP, HID, HOGP, HSP, MAP, OPP, PAN, PBAP, SAP
2G mreže (primarna SIM kartica)
850, 900, 1800, 1900 MHz
Podržane 3G mreže
850, 900, 1900, 2100 MHz
Podržane 4G mreže
800, 850, 900, 1800, 2100, 2300, 2600 MHz
Korišćenje u ulozi modema (tethering)
Yes
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Pretplata
Tip pretplate *
Bez pretplate
Portovi i interfejsi
USB port *
Yes
USB priključak
Mikro USB
Verzija USB-a
2.0
Mogućnost povezivanja slušalica
3,5 mm
Mobilna veza visoke definicije (MHL)
No
Razmene poruka
SMS
Yes
MMS (Servis multimedijalnih poruka)
Yes
Instant messaging (IM)
Yes
Ćaskanje
Yes
E-pošta
Yes
Dizajni
Standard veličine *
Monoblokovi
Boja proizvoda *
Crno
Performanse
Video-poziv
Yes
Uređivanje ličnih informacija
Budilnici, Digitroni, Kalendari, Podsetnici za događaje, Beleške, Spiskovi obaveza
Spikerfon
Yes
Režim letenja
Yes
Personalizacija
Ikone, Meniji, Prečice
Podrška za grupe kontakata
Yes
Mute mikrofona
Yes
Teme
Posteri
Vibrirajući alarm
Yes
Navigacija
Asistirani GPS (A-GPS)
Yes
GPS
Yes
GLONASS
Yes
Lociranje pozicije *
Yes
Wi-Fi pozicioniranje
Yes
Multimediji
Podržani zvučni formati
3GA, AAC, AMR, FLAC, IMY, M4A, Srednje, MIDI, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Podržani video-formati
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Telefonska centrala
Poziv na čekanju
Yes
Preusmeravanje poziva
Yes
Poziv na čekanju
Yes
Identifikacija poziva
Yes
Mogućnost konferencijskog razgovora
Yes
Brzo biranje
Yes
Tajmiranje poziva
Yes
Softver
Platforma *
Android
Instalirani operativni sistem *
Android 5.1
Platforma za distribuciju aplikacija
Google Play
Google aplikacije
Google Maps, Google Talk, YouTube
Baterije
Tehnologija baterije
Litijum-jon (Li-Ion)
Trajanje baterije *
2300 mAh
Trajanje baterije, razgovor (3G) *
14 č
Vreme pregledanja interneta (Wi-Fi)
15 č
Vreme neprekidnoe reprodukcije audia
58 č
Vreme neprekidnog puštanja video materijala
14 č
Senzori
Senzor blizine
Yes
Akcelerometar
Yes
Senzor ambijentalnog osvetljenja
Yes
Senzor orijentacije
Yes
Težina i dimenzije
Širina
65,2 mm
Dubina
7,3 mm
Visina
134,5 mm
Težina *
132 g
Sertifikati
Specifična konstanta apsorpcije glave (EU)
0,621 W/kg
Specifična konstanta apsorpcije tela (EU)
0,524 W/kg
Sadržaj pakovanja
Vodič za brzi početak
Yes
Garantni list
Yes
Pakovanje baterija
Yes
Ostale karakteristike
Ekrani na dodir
Yes
Country Distributor
United Kingdom 1 distributor(s)