location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkBook 14 G7 IML Intel Core Ultra 7 155H Laptop računari 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sivo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 G7 IML
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21MR004BPG
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197531835734 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 10:04:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkBook 14 G7 IML Intel Core Ultra 7 155H Laptop računari 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sivo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop računari Preklopnik Sivo
  • - Intel Core Ultra 7 155H
  • - 35,6 cm (14") WUXGA 1920 x 1200 piksela IPS Pozadinsko LED svetlo 16:10
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) Eternet LAN Bluetooth 5.3
  • - Litijum polimer (LiPo) 60 Wh 100 W
  • - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo ThinkBook 14 G7 IML Intel Core Ultra 7 155H Laptop računari 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sivo:
This short summary of the Lenovo ThinkBook 14 G7 IML Intel Core Ultra 7 155H Laptop računari 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sivo data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkBook 14 G7 IML, Intel Core Ultra 7, 35,6 cm (14"), 1920 x 1200 piksela, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkBook 14 G7 IML Intel Core Ultra 7 155H Laptop računari 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sivo:
This is an auto-generated long summary of Lenovo ThinkBook 14 G7 IML Intel Core Ultra 7 155H Laptop računari 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sivo based on the first three specs of the first five spec groups.

Lenovo ThinkBook 14 G7 IML. Tip proizvoda: Laptop računari, Standard veličine: Preklopnik. Porodica procesora: Intel Core Ultra 7, Procesor: 155H. Dijagonala monitora: 35,6 cm (14"), Tip visoke definicije (HD): WUXGA, Rezolucije ekrana: 1920 x 1200 piksela. Interna memorija: 16 GB, Vrsta interne memorije: DDR5-SDRAM. Ukupni prostor za podatke: 512 GB, Medijum za skladištenje: SSD. Model instalirane grafičke kartice: Intel Arc Graphics. Instalirani operativni sistem: Windows 11 Pro. Boja proizvoda: Sivo. Težina: 1,38 kg

Dizajni
Naziv boje
Arctic Grey
Tip proizvoda *
Laptop računari
Boja proizvoda *
Sivo
Standard veličine *
Preklopnik
Materijal kućišta
Aluminijum
Displej
Dijagonala monitora *
35,6 cm (14")
Rezolucije ekrana *
1920 x 1200 piksela
Ekrani na dodir *
No
Tip visoke definicije (HD)
WUXGA
Tip ekrana
IPS
Pozadinsko LED svetlo
Yes
Izvorni odnos širina/visina
16:10
Nereflektujući ekran
Yes
Osvetljenost ekrana
300 cd/m²
Prostor RGB boja
NTSC
Opseg boja
45%
Maksimalna učestalost osvežavanja
60 Hz
Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel Core Ultra 7
Generacija procesora
Intel Core Ultra (Series 1)
Procesor *
155H
Jezgra procesora
16
Takt ubrzanja procesora
4,8 GHz
Jezgra većih performansi
6
Jezgra veće efikasnosti
8
Maksimalna turbo frekvencija jezgra performansi
4,8 GHz
Maksimalna turbo frekvencija efikasnog jezgra
3,8 GHz
Osnovna frekvencija jezgra većih performansi
1,4 GHz
Osnovna frekvencija jezgra veće efikasnosti
0,9 GHz
Keš procesora
24 MB
Tip keš memorije procesora
Smart Cache
Osnovna snaga procesora
28 W
Maksimalna turbo snaga
115 W
Neural processor unit (NPU)
Procesorska jedinica neuronske mreže (NPU)
Intel AI Boost
Maksimalna frekvencija NPU
1,4 GHz
Podrška za retke nizove
Yes
Podrška za Windows Studio efekte
Yes
Podrška AI tipa podataka na NPU
FP16, FP32, Int8
AI softverski okviri koje podržava NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memorija
Interna memorija *
16 GB
Vrsta interne memorije
DDR5-SDRAM
Radni takt memorije
5600 MHz
Oblik memorijskog modula
SO-DIMM
Raspored memorije
1 x 16 GB
Memorijski slotovi
2x SO-DIMM
Maksimalna veličina interne memorije *
64 GB
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express 4.0
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Vrsta optičkog uređaja *
No
Integrisani čitač kartica
Yes
Kompatibilne memorijske kartice
SD
Grafike
Diskretna grafička kartica *
Nedostupni
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Diskretna grafička kartica *
No
Porodice ugrađenih grafičkih adaptera
Intel Arc Graphics
Model instalirane grafičke kartice *
Intel Arc Graphics
Audio
Audio čip
Realtek ALC3287
Audio
Zvučni sistem
Dolby Audio
Broj ugrađenih zvučnika
2
Snaga zvučnika
2 W
Ugrađeni mikrofon
Yes
Broj mikrofona
2
Kamera
Prednja kamera
Yes
Rezolucija prednje kamere
1920 x 1080 piksela
HD tip prednje kamere
Full HD
Infracrvena (IC) kamera
Yes
Kamera sa poklopcem za privatnost
Yes
Tip privatnosti
Poklopac za privatnost
Mreža
Vrhunski Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standardi
Wi-Fi 6E (802.11ax)
Povezivanje na mobilnu mrežu *
No
Tip antene
2x2
Eternet LAN
Yes
Bluetooth
Yes
Bluetooth verzija
5.3
WWAN
Nije instalirano
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip C
1
Broj Ethernet LAN (RJ-45) portova
1
Broj HDMI portova *
1
HDMI verzija
2.1
Broj Thunderbolt 4 portova
1
Intel® Thunderbolt 4
Yes
Port za slušalice sa mikrofonom
Yes
USB punjenje u isključenom stanju
Yes
Performanse
Skup čipova matične ploče
Intel® SoC
Tastatura
Uređaj za unos
Touchpad
Jezik tastature
Portugalski
Numerička tastatura *
No
Pozadinsko osvetljenje tastature
Yes
Softver
Arhitektura operativnog sistema
64-bit
Softver za probu
Office
Instalirani operativni sistem *
Windows 11 Pro
Baterije
Tehnologija baterije
Litijum polimer (LiPo)
Kapacitet baterije (vat-časovi) *
60 Wh
Menadžment potrošnje
Disipacija toplote AC adaptera
100 W
Frekvencija AC adaptera
50/60 Hz
Ulazni napon AC adaptera
100 - 240 V
Sigurnost
Rupe za zaključavanje kablom
Yes
Vrste proreza za kablovsko zaključavanje
Kensington
Čitač otiska prsta
Yes
Windows Hello funkcija
Yes
TPM čip (za bezbednost i enkripciju)
Yes
Verzija modula pouzdane platforme (TPM)
2.0
Radni uslovi
Raspon radne temperature (T-T)
5 - 35 °C
Dozvoljeni raspon temperatura za skladištenje
5 - 43 °C
Radni opseg vlažnosti
8 - 95%
Dozvoljena relativna vlažnost vazduha (min-maks.)
5 - 95%
Maksimalna nadmorska visina
3048 m
Održivost
Sertifikati o održivosti
ENERGY STAR, TCO, EPEAT Gold, RoHS
Težina i dimenzije
Širina
313,5 mm
Dubina
224 mm
Visina
16,9 mm
Težina *
1,38 kg
Brand Image Product code Product Stock Price from
Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung
(show image)
GXD1C99239 Go Wireless ANC Headset - Headset - Rausch-Unterdrückung 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)