IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: Srpski/Српски

Start > kompleti zvučnika > Logitech 970118-0914

Z-2300

Brand: Logitech
Product code: 970118-0914
EAN/UPC code: 752570001160, 5099206962550, 0992069625501, 5099206962552
Product family: %%family_name%%
Category: kompleti zvučnika 
Release date: 15 Jul 2005
Info modified on: 27 Jun 2009 01:48:18
970118-0914 Logitech
104k

148k
261k
117k

Specs
Alternatives
Options
Zvučnici
Tip Polica za knjigu
realna izlazna snaga satelita 80 W
Bas
RMS snaga subwoofer-a 120 W
Audio
Audio kanali 2.1
raspon frekvencija 35Hz - 20kHz
odnos šuma-signala 100 dB
RMS snaga 200 W
Vršna snaga 400 W
Audio
Detalji drajvera Satellites: 2.5"
Subwoofer: 8"
Težina i dimenzije
Dimenzija sabvufera (ŠxVxD) 11" x 11" x 15"
Dimenzije surround zvučnika (ŠxVxD) 6.75" x 3.5" x 6"
Menadžment potrošnje
Izlazni napon AC adaptera 220 V
Sadržaj pakovanja
Kablovi uključeni Power
Color coded audio
133 offers, from €81.92  

Product comments
bullie06
2005-11-18 11:22:24
ik wilde vragen kunnen die luidsprekers op iedere computer ik wilde ze hebben op een hp media center 7270 graag u advies

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box