Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
Tipo de memoria de adaptador gráfico
DDR SDRAM
Ancho de datos
256 Bit
Memoria interna, máximo
128 MB
Procesador
Procesador gráfico
NVIDIA® Geforce FX 5200
Bus del sistema
400 MHz
Conectividad
Tipo de interfaz
AGP 8x
Puertos de entrada y salida (E/S)
DVI-Out Video out, D-shell (15-pin) VGA
Requisitos del sistema
Mínimos requerimientos de sistema
AGP 2X / AGP 2X/4X
Sistemas operativos compatibles
- Microsot Windows 95 / 98 / 2000 / ME /NT4 / XP - Linux
Procesador mínimo
Pentium® II/Celeron™, AMD® K6-2/Duron®
Memoria interna, mínimo (RAM)
32 MB
Detalles técnicos
Mac, compatible
Velocidad de transferencia de datos
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations