IceCat.biz cool in catalogues.
Catálogo
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  Más >> País Idioma: Español

Comenzar > teléfonos móviles > Vodafone 3003305

Prepaypack SonyEricsson K770 BROWN

Fabricante: Vodafone
Código de producto: 3003305
Código EAN/UPC:
Product family: %%family_name%%
Categoría: teléfonos móviles 
En el mercado desde: 25 Jun 2008
Información modificada el: 27 Jun 2009 01:48:18
3003305 Vodafone
21k

49k
29k
48k

Especificaciones
Alternativas
Opciones
Exhibición
Resolución de la pantalla
Resolution of the display for the system
240 x 320 Pixeles
Número máximo de colores
Maximum number of viewable colors.
0.262144 M
Pantalla LCD TFT
Tamaño de pantalla en diagonal 1.9 "
Memoria
Capacidad de almacenamiento Memory Stick Micro (M2)
Memoria interna
Cantidad de memoria medida en Megabytes instalados en el sistema hardware
16 MB
Flash card support
Cámara fotográfica
Cámara fotográfica incluida
Megapixel 3.15 MP
Zoom digital
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3 x
Conectividad
WAP
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0/xHTML, HTML(NetFront), RSS
Interfaz USB
Cantidad de puertos USB 2.0
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Red
Tipo de red GSM / UMTS
Frecuencia de operaciones
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800/1900 MHz
Mensajería
Sistema de mensajería multimedia (MMS)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Correo electrónico IMAP4; POP3; SMTP
Vídeo
Capacidad de vídeo
Audio
FM-radio
Audio
Tono polifónico
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Reproductor de música
Tonos politónicos qty 72
Registro de voz
Audio, formatos de compresión MP3/AAC/MPEG4
Peso y dimensiones
Peso 95 g
Dimensiones (Ancho x Alto x Largo) 105 x 47 x 14.5 mm
Ancho 105 mm
Profundidad 14.5 mm
Altura
Height of the product
47 mm
Gerencia de la energía
Tiempo de conversación 10 h
Tiempo de reposo 400 h
Tecnología de batería Lithium-Ion
Características del teléfono
Smartphone
Tecnología Java
Alarma
Calendario
Vibración de alerta
Calculadora
Stopwatch
Factor de forma
Description of characteristics; and/or size of the product; included by type.
Bar
T9 text input
Transmisión de datos
Puerto infrarrojo
Bluetooth
11 ofertas, desde €71.14  

Comentarios de producto

Comentario del usuario
Preguntas sobre productos o precios contácte con alguna de las tiendas conectadas. Para otras preguntas contacténos. atención al cliente.
Su correo electrónico
Responder
Por favor escriba los números grandes mostrados en el recuadro