|
Zoom digital
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
120 x
|
|
Zoom óptico
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
10 x
|
| Megapixel |
3.3 MP |
| Longitud focal |
5.1 - 51 mm |
| Sistema de lentes |
Carl Zeiss® Vario-Sonnar T® |
| Tamaño de filtro |
30.0 mm |
| Zoom playback |
 |
| Tamaño del sensor óptico |
1/3 " |
|
Tipo de sensor
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
HAD CCD
|
|
Resolución de la pantalla
|
|
Resolution of the display for the system
123200 Pixeles
|
| Pantalla LCD |
LCD |
| Visualizador diagonal |
2.7 " |
| Visor de imágen |
Color |
| Efectos digitales |
Cinematic effect, Delayed motion effect, Flash Motion, Luminance Key, Old Movie, Slow Shutter, Still, Trail |
| Video, modalidad de compresión |
JPEG, MPEG1 |
| Micrófono incorporado |
 |
| Sistema de sonido |
PCM (12 bits / 16 bits) |
| Altavoces incorporados |
 |
| Tipo de Camcorder |
Mini-DV |
|
Velocidad de obturador
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/2-1/3500 s
|
| Iluminación mínima |
5 Lux |
|
| Resolución |
4:3 Mode ; 2016 x 1512 / 16:9 Mode ; 2016 x 1134 Pixeles |
| Fader |
Black, White, Mosaic, Overlap, Wipe, Monotone, Random Dot |
| Tipo de cable |
Stereo AV, USB |
|
Consumo energético
|
|
Amount of power used by this model; expressed in watts
LCD: 3.3, VF: 2.9
|
| Ranuras de expansión |
Picture Package |
| Entrada de DV |
 |
| Salidad de DV |
 |
| Entrada de S-Video |
 |
| Salida de S-Video |
 |
| Puertos de entrada y salida (E/S) |
Audio In, Audio Out, i.LINK (DV) In, i.LINK (DV) Out, S-Video In, S-Video Out, USB, Video In, Video Out. |
| Capacidad de almacenamiento |
Memory Stick DUO |
| Peso |
460 g |
| Dimensiones (Ancho x Alto x Largo) |
72 x 120 x 91 mm |
| Ancho |
72 mm |
| Profundidad |
120 mm |
|
Altura
|
|
Height of the product
91 mm
|
|