Cantidad de memoria medida en Megabytes instalados en el sistema hardware
64 MB
Cámara fotográfica
Cámara fotográfica incluida
Megapixel
0.5 MP
Red
Tipo de red
GSM 900/1800/1900
Audio
FM-radio
Tono polifónico
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Tonos politónicos qty
64
Color
Color de producto
Sirocco Dark
Peso y dimensiones
Peso
134 g
Dimensiones (Ancho x Alto x Largo)
107 x 45 x 15.0 mm
Gerencia de la energía
Tiempo de conversación
1.5-3 h
Tiempo de reposo
192 h
Rendimiento de batería
600 mAh
Características del teléfono
Smartphone
Transmisión de datos
Puerto infrarrojo
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.