Cantidad de memoria medida en Megabytes instalados en el sistema hardware
3 MB
Flash card support
Cámara fotográfica
Cámara fotográfica incluida
Red
Tipo de red
GSM
Frecuencia de operaciones
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900
Mensajería
Sistema de mensajería multimedia (MMS)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Audio
FM-radio
Tono polifónico
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Formatos de lectura
MP3
Reproductor de música
Tonos politónicos qty
24
Color
Color de producto
Negro
Peso y dimensiones
Peso
91 g
Ancho
104 mm
Profundidad
43 mm
Altura
Height of the product
18 mm
Gerencia de la energía
Tiempo de conversación
3 h
Tiempo de reposo
300 h
Rendimiento de batería
970 mAh
Tecnología de batería
Lithium-Ion
Características del teléfono
Smartphone
Tecnología Java
Alarma
Calendario
Vibración de alerta
Calculadora
Factor de forma
Description of characteristics; and/or size of the product; included by type.
Bar
Transmisión de datos
Puerto infrarrojo
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.