IceCat.biz cool in catalogues.
Catálogo
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Más >> País Idioma: Español

Comenzar > teléfonos móviles > Nokia 0022308

6290 Light Blue

Fabricante: Nokia
Código de producto: 0022308
Código EAN/UPC: 6417182664809
Product family: %%family_name%%
Categoría: teléfonos móviles 
En el mercado desde: 21 Feb 2007
Información modificada el: 03 Jun 2009 10:30:11
0022308 Nokia
23k

47k

Especificaciones
Alternativas
Opciones
Exhibición
Número máximo de colores
Maximum number of viewable colors.
0.262 M
Resolución de la pantalla
Resolution of the display for the system
240 x 320 Pixeles
Pantalla LCD TFT
Tamaño de pantalla en diagonal 2.2 "
Pantalla externa TFT
Resolución de pantalla externa 128x160 Pixeles
Número de color de pantalla externa 0.262144 M
Visualizador diagonal externo 1.36 "
Memoria
Capacidad de almacenamiento microSD
Memoria interna
Cantidad de memoria medida en Megabytes instalados en el sistema hardware
50 MB
Cámara fotográfica
Cámara fotográfica incluida
Megapixel 2 MP
Flash integrado
Capacidad de zoom 4x
Conectividad
Interfaz USB & Bluetooth
Red
Tipo de red GSM / EDGE
Frecuencia de operaciones
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850 / 900 / 1800 / 1900 / 2100 MHz
Mensajería
Sistema de mensajería multimedia (MMS)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Vídeo
Video, modalidad de compresión 3GPP
Audio
FM-radio
Tono polifónico
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Formatos de lectura MP3, MP4, eAAC+
Tonos politónicos qty 64
Registro de voz
Color
Color de producto Azul claro
Peso y dimensiones
Peso 115 g
Dimensiones (Ancho x Alto x Largo) 94 x 50 x 20.8 mm
Gerencia de la energía
Tiempo de conversación 3 h
Tiempo de reposo 250 h
Rendimiento de batería 950 mAh
Características del teléfono
Smartphone
Tecnología Java
Transmisión de datos
Puerto infrarrojo
Bluetooth
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
Versión de Bluetooth 2.0+EDR
EDGE
 

Comentarios de producto

Comentario del usuario
Preguntas sobre productos o precios contácte con alguna de las tiendas conectadas. Para otras preguntas contacténos. atención al cliente.
Su correo electrónico
Responder
Por favor escriba los números grandes mostrados en el recuadro