The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
Audio
FM-radio
Tono polifónico
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Formatos de lectura
MIDI
Reproductor de música
Tonos politónicos qty
24
Color
Color de producto
Negro
Peso y dimensiones
Peso
68 g
Dimensiones (Ancho x Alto x Largo)
114 x 9 x 47 mm
Ancho
114 mm
Profundidad
9 mm
Altura
Height of the product
47 mm
Gerencia de la energía
Tiempo de conversación
5 h
Tiempo de reposo
300 h
Rendimiento de batería
750 mAh
Características del teléfono
Smartphone
Alarma
Calendario
Factor de forma
Description of characteristics; and/or size of the product; included by type.