(LF) 3504x2336, (M1) 3104x2072, (M2) 2544x1696, (S) 1728x1152, (RAW) 3504x2336
Sistema de la lente
Zoom digital
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
1 x
Zoom óptico
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
10 x
Sensor de la imagen
Tipo de sensor
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
Proporción latitud-altura
3:2
Exposición ligera
Velocidad de obturador
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8000 - 30 s
Flash
Reducción de ojos rojos
Memoria
Capacidad de almacenamiento
CompactFlash Type I / II, SD
Exhibición
Pantalla LCD
TFT ~230K pixels
Tamaño de pantalla en diagonal
2 "
Viewfinder
Visor de imágen
Pentaprism
Conectividad
Interfaz
USB 1.1
Puertos de entrada y salida (E/S)
PictBridge USB 1.1 IEEE 1394 Video output (PAL / NTSC)
Sistema operativo/software
Sistemas operativos compatibles
Windows 98 (including SE) / 2000 / Me / XP OS 9.0 – 9.2, OS X v10.1 / v10.2